EN
  • EN
  • DE

SFH6156-2T

Part No SFH6156-2T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5.3KV TRANS 4-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 028258-SFH6156-2T
Family Name SFH615A
Introduction Date October 06, 2003
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFH6156-2T CAD Model

Description

The SFH6156-2T is a high-reliability, high-isolation optocoupler from Vishay Semiconductors, designed for applications demanding robust electrical isolation and efficient signal transfer. This device is commonly used in industrial control systems, power supplies, and telecommunications equipment where safety and performance are critical. The '2T' suffix typically indicates a specific current transfer ratio (CTR) binning or other performance characteristic.

Applications:

  • Industrial Automation: Provides galvanic isolation between control circuits and high-power devices.
  • Power Supplies: Ensures safety and isolation in switched-mode power supplies.
  • Telecommunications Equipment: Protects communication interfaces from ground loops and voltage spikes.
  • Medical Equipment: Offers electrical isolation to protect patients and operators from electrical hazards.
  • Motor Control Circuits: Isolates control signals from high-voltage motor drive circuits.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation for enhanced safety.
  • Specified CTR (Current Transfer Ratio): Ensures efficient signal transfer between input and output with a defined CTR range.
  • High Collector-Emitter Voltage: Supports high voltage operation on the output side.
  • Creepage and Clearance Distances: Designed with enhanced creepage and clearance for safety in high-voltage applications.
  • Compact Package: Available in various package options for easy integration.

Benefits:

  • Enhanced Safety: Protects against electrical hazards and improves system safety.
  • Improved Reliability: Ensures stable and consistent operation in harsh environments.
  • Efficient Signal Transfer: Provides accurate and reliable signal transmission.
  • Easy Integration: Simplifies circuit design and manufacturing.
  • Compact Footprint: Saves valuable board space.

Technical Specifications:

The SFH6156-2T features a high isolation voltage, typically around 5 kV or higher. It operates with a forward current and has a collector-emitter voltage designed to handle high voltages. The specific CTR range is detailed in the datasheet and depends on the operating conditions and the '2T' binning. It’s available in packages for easy mounting on PCBs and meets relevant safety standards like VDE, UL, and CSA, ensuring compliance with international regulations.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2861 $50.0675
430+ $0.2347 $100.9210
660+ $0.2274 $150.0840
910+ $0.2201 $200.2910
1,180+ $0.2127 $250.9860
1,575+ $0.1907 $300.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,760 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess