The S3G-6600HE3/59T is a surface-mount rectifier from Vishay Semiconductor. It is designed for high-efficiency rectification in a variety of applications. This rectifier features a low forward voltage drop, which minimizes power loss and improves overall system efficiency.
Applications
- Switching mode power supplies (SMPS)
- Freewheeling diode in converters
- Reverse polarity protection
- General-purpose rectification
Features
- High surge current capability
- Low forward voltage drop
- Glass passivated chip junction
- High temperature soldering guaranteed
- RoHS compliant
Benefits
- Improved power efficiency
- Reduced heat dissipation
- Increased system reliability
- Environmentally friendly
Detailed Specifications
The S3G-6600HE3/59T has a repetitive peak reverse voltage of 400V and a maximum average forward rectified current of 3.0A. Its forward voltage drop is typically 0.95V at 3.0A. The device is packaged in a DO-27 package, which is suitable for surface mounting on printed circuit boards (PCBs). Its operating and storage temperature ranges from -55°C to +150°C. This allows it to perform reliably in extreme environments.
This Vishay rectifier is designed to provide high performance and reliability in a variety of power electronics applications. Its low forward voltage drop and high surge current capability make it an ideal choice for use in switching mode power supplies and other high-current circuits. Its glass-passivated junction ensures long-term stability and reliability.
The device's RoHS compliance ensures that it meets environmental regulations, making it a suitable choice for applications where environmental considerations are important. The S3G-6600HE3/59T is a versatile and reliable rectifier that offers excellent performance in a wide range of applications.