EN
  • EN
  • DE

S119C-2-GS08

Part No S119C-2-GS08
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089597-S119C-2-GS08
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S119C-2-GS08 CAD Model

Description

The S119C-2-GS08 is a high-speed silicon PIN photodiode manufactured by Vishay. This photodiode is designed for high sensitivity and fast switching speeds, making it ideal for optical detection and communication applications. Its key features include a wide spectral range, low capacitance, and high reverse resistance, contributing to its excellent performance in demanding environments.

Applications

  • Optical sensors: Used in light detection and measurement applications.
  • High-speed data communication: Employed in fiber optic receivers and transceivers.
  • Bar code scanners: Detects reflected light in barcode reading systems.
  • Medical equipment: Used in pulse oximeters and other optical diagnostic devices.
  • Industrial automation: Implemented in light curtains and position sensors.

Features

  • High sensitivity: Efficiently converts light into electrical current.
  • Fast switching speed: Enables high-speed data transmission and detection.
  • Wide spectral range: Detects light across a broad range of wavelengths.
  • Low capacitance: Reduces signal distortion and improves frequency response.
  • High reverse resistance: Minimizes leakage current and improves signal-to-noise ratio.

Benefits

  • Accurate Light Detection: High sensitivity ensures precise light measurement and detection.
  • High-Speed Performance: Fast switching speed enables high-bandwidth data transmission.
  • Versatile Application: Wide spectral range allows for use in various light-sensitive applications.
  • Improved Signal Quality: Low capacitance and high reverse resistance contribute to a cleaner signal.
  • Reliable Operation: Robust design ensures stable and consistent performance.

Additional Details

The S119C-2-GS08 is typically used in circuits with a reverse bias voltage. The photodiode's performance is affected by temperature, so proper thermal management may be required in some applications. Specific technical specifications include its spectral sensitivity range, its responsivity at specific wavelengths, and its capacitance at a specified reverse voltage. It comes in a surface-mount package. The device is RoHS compliant and suitable for lead-free soldering processes.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess