EN
  • EN
  • DE

RWR80S7000FMS73

Part No RWR80S7000FMS73
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 700 OHM 2W 1% WW AXIAL / 700 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Vishay Dale
Series Military, MIL-PRF-39007, RWR80S
Package Tape & Reel (TR)
Resistance 700 Ohms
Tolerance ±1%
Power (Watts) 2W
Composition Wirewound
Features Military, Moisture Resistant
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 250°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.094" Dia x 0.406" L (2.39mm x 10.31mm)
Number of Terminations 2
Failure Rate M (1%)
Base Product Number RWR80
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Other Names RWR80S7000FMS73-MIL
Standard Package 500
Win Source Part Number 1059503-RWR80S7000FMS73
Ultra Librarian 3D Model Ultra Librarian RWR80S7000FMS73 CAD Model

Description

The RWR80S7000FMS73 is a precision wirewound resistor from Vishay Dale. This resistor is known for its high stability, low temperature coefficient, and tight tolerance, making it suitable for demanding applications requiring accurate and reliable resistance values.

Applications:

  • Precision instrumentation: Used in instruments where accurate and stable resistance values are critical.
  • Medical equipment: Employed in medical devices requiring high reliability and precision.
  • Aerospace and defense: Used in aerospace and defense applications where performance under extreme conditions is necessary.
  • Test and measurement equipment: Found in calibration standards and other precision test equipment.
  • Audio equipment: Utilized in high-end audio amplifiers and preamplifiers for accurate signal processing.

Features:

  • Wirewound Construction: Provides excellent stability and low noise.
  • High Precision: Offers a tight resistance tolerance of ±1%.
  • Low Temperature Coefficient: Features a low temperature coefficient of resistance (TCR) of ±50 ppm/°C, ensuring stable performance over a wide temperature range.
  • High Power Rating: Can handle a power rating of 2W.
  • Axial Leads: Designed with axial leads for easy through-hole mounting.
  • Flameproof Coating: Coated with a flameproof material for enhanced safety.

Benefits:

  • Stable Performance: Wirewound construction and low TCR ensure stable resistance values over time and temperature variations.
  • Accurate Resistance: Tight tolerance allows for precise circuit design and calibration.
  • High Reliability: Robust construction and flameproof coating ensure reliable operation in demanding environments.
  • Easy to Use: Axial leads simplify mounting and soldering.
  • Long Lifespan: Designed for long-term stability and performance.

Additional Details: The RWR80S7000FMS73 has a resistance value of 700 Ohms. It operates over a temperature range of -55°C to +275°C. The resistor's flameproof coating provides added protection against overheating and potential fire hazards. The combination of high precision, stability, and reliability makes it a preferred choice for critical applications where accurate resistance values are essential.

You May Also Be Interested in

Bourns Inc.
RES 15 OHM 5% 3W AXIAL / 15 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Pulse Withstanding, Safety Wirewound
Need more? Email Us
Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072
Vishay
Res Metal Film 5.6K Ohm 5% 2/5W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack
Need more? Email Us
Vishay
RES 680K OHM 1/2W 5% AXIAL / 680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Lowest to $0.0314
Vishay
RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Need more? Email Us
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Yageo
RES 330 OHM 5% 1/6W AXIAL / 330 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess