Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 7 V ~ 15 V
Current - Output (Maximum) 4A
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1mA
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Feature Pins B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Win Source Part Number 1276519-UCC3915N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3915
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian UCC3915N CAD Model

Description

The UCC3915N by Texas Instruments is a sophisticated Power Good (PG) Signal Voltage Supervisor designed to ensure the reliability and stability of power systems. This integrated circuit (IC) specializes in monitoring power supply performance, providing a crucial layer of protection for sensitive electronic devices and systems.

Key Features

  • Power Good Output: The UCC3915N comes with a Power Good output feature that indicates whether the voltage level is within a predefined range, ensuring that the system is safe to operate.
  • Programmable Delay Time: Users can program the delay time for the Power Good signal, allowing for customization based on specific system requirements.
  • High Accuracy: With its high accuracy threshold, the UCC3915N provides precise monitoring to prevent system errors due to voltage fluctuations.
  • Low Quiescent Current: The device operates with a low quiescent current, which is essential for maintaining energy efficiency in power-sensitive applications.

Applications

The UCC3915N is versatile and can be used in a variety of applications, including:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Power Supply Sequencing
  • DC to DC Converters

Technical Specifications

Some of the technical specifications that make the UCC3915N a reliable choice include:

  • Voltage Threshold Accuracy: Ensures precise monitoring and control.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for various environments.
  • Package Type: Available in a robust package that is suitable for standard PCB mounting techniques.

Support and Reliability

Texas Instruments provides comprehensive support for the UCC3915N, including detailed datasheets, application notes, and design resources. Additionally, the product is backed by Texas Instruments' reputation for reliability and quality in electronic components, ensuring that the UCC3915N is a dependable choice for your power management needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Lowest to $14.8855
ECAD model for A2557KLBTR-T
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 D2PAK / Power Switch/Driver 1:1 N-Channel 5A D2Pak (SMD-220 5-Lead)
Need more? Email Us
ECAD model for IR6210S
Fairchild/ON Semiconductor
BUFFER/INVERTER BASED PERIPHERAL / Power Switch/Driver 1:1 P-Channel 100mA 6-WLCSP (0.96x1.66)
Need more? Email Us
ECAD model for FPF2027
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $6.7542
ECAD model for TPS259827LNRGET
STMicroelectronics
DISCRETE
Lowest to $9.7792
ECAD model for STPM801-TR
Monolithic Power Systems Inc.
Hot Swap Controller 12V QFN-20
Lowest to $5.3588
ECAD model for MP3921GU
Microchip Technology
IC PWR DRIVER N-CHANNEL 1:1 / Power Switch/Driver 1:1 N-Channel 26A
Need more? Email Us
ECAD model for DRF1201
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 N-Channel 2A 8-HVSSOP
Need more? Email Us
ECAD model for TPS2000CDGN
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $7.7634
ECAD model for MIC2587R-1YM-TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3153 $53.1530
23+ $4.3613 $100.3099
36+ $4.2250 $152.1000
49+ $4.0887 $200.3463
64+ $3.9524 $252.9536
85+ $3.5436 $301.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention