EN
  • EN
  • DE

RSSD10X50A10R0JS06

Part No RSSD10X50A10R0JS06
Manufacturer Vishay
Catalog Adjustable Power Resistor
Description ADJ PWR RES 10 OHM 25W CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 Ohms
Power (Watts) 25 W
Tolerance ±5%
Adjustment Type Slide
Diameter 0.453" OD, 0.197" ID (11.50mm x 5.00mm)
Length 1.969" (50.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576674-RSSD10X50A10R0JS06
Ultra Librarian 3D Model Ultra Librarian RSSD10X50A10R0JS06 CAD Model

Description

N

You May Also Be Interested in

Ohmite
ADJ PWR RES 100 OHM 175W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 100 OHM 225W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 100 OHM 200W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 7.5 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us
ETI Systems
LINEAR POT 10K OHM 2W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 2 OHM 225W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 16 OHM 300W CHAS MT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess