The RS1M-E3/61T is a surface-mount rectifier from Vishay Semiconductors. It is designed for high-efficiency rectification in various applications. This rectifier features a low forward voltage drop, which helps to improve efficiency and reduce power loss. Its compact size makes it suitable for space-constrained applications.
Applications
- General purpose rectification
- Freewheeling diode in switching power supplies
- Reverse polarity protection
- DC-DC converters
- Lighting applications
Features
- High surge current capability
- Low forward voltage drop
- Surface-mount package
- Glass passivated chip junction
- AEC-Q101 qualified
Benefits
- Improved efficiency in power conversion circuits
- Reduced power dissipation
- Reliable performance in harsh environments
- Easy to integrate into automated assembly processes
- Long operational life
Additional Details
The RS1M-E3/61T has a maximum repetitive peak reverse voltage of 1000V and a maximum average forward rectified current of 1.0A. The forward voltage drop is typically 1.7V at 1.0A. It is available in a molded plastic SMA (DO-214AC) package with solderable terminals. The operating and storage temperature range is -65°C to +175°C.