EN
  • EN
  • DE

RS1D-E3/61T

Part No RS1D-E3/61T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 027483-RS1D-E3/61T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Automotive, Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian RS1D-E3/61T CAD Model

Description

The RS1D-E3/61T is a high-efficiency rectifier from Vishay Semiconductors, designed for use in a variety of applications where efficient conversion of AC to DC is required. This rectifier is part of Vishay's RS1 series, known for their reliable performance and robust construction. The RS1D-E3/61T offers a combination of forward current capability and fast recovery time, making it suitable for use in switching power supplies, freewheeling diodes, DC-DC converters, and polarity protection applications.

Applications:

  • Switching Power Supplies: Used in the output rectification stage to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Employed across inductive loads to prevent voltage spikes during switching.
  • DC-DC Converters: Used in various stages of DC-DC conversion to rectify the output voltage.
  • Polarity Protection: Provides protection against reverse polarity connections in electronic circuits.

Features:

  • High Efficiency: Designed for efficient rectification, minimizing power losses and improving overall system efficiency.
  • Fast Recovery Time: Offers a fast reverse recovery time, making it suitable for high-frequency applications.
  • High Surge Capability: Withstands high surge currents, enhancing reliability in demanding applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Glass Passivated Chip Junction: Provides enhanced reliability and stability.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Improved System Efficiency: The high efficiency of the RS1D-E3/61T contributes to improved overall system efficiency, reducing power consumption and heat generation.
  • Enhanced Reliability: The robust construction and high surge capability ensure reliable performance in demanding environments.
  • Reduced Power Dissipation: The low forward voltage drop minimizes power dissipation, contributing to cooler operation and longer component life.
  • Protection Against Voltage Spikes: Fast recovery time protects circuits from voltage spikes.
  • Ease of Use: The compact size and standard packaging make it easy to integrate into existing circuits.

Additional Details:

The RS1D-E3/61T has a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 1.0A. It also features a low reverse leakage current. The operating and storage temperature ranges from -65°C to +150°C. This device is available in a DO-41 package.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess