EN
  • EN
  • DE

RS00510K00FE73

Part No RS00510K00FE73
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 10K OHM 5W 1% WW AXIAL  /  10 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Vishay Dale
Series RS
Package Tape & Reel (TR),Cut Tape (CT)
Resistance 10 kOhms
Tolerance ±1%
Power (Watts) 5W
Composition Wirewound
Features Moisture Resistant
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -65°C ~ 250°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
Number of Terminations 2
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0080
Other Names RSC-10KRCT,RSC-10KRTR
Standard Package 500
Win Source Part Number 1014280-RS00510K00FE73
Ultra Librarian 3D Model Ultra Librarian RS00510K00FE73 CAD Model

Description

The Vishay RS00510K00FE73 is a wirewound resistor designed for power applications where high power dissipation and robust performance are required. This resistor offers excellent stability and reliability, making it suitable for demanding industrial and automotive environments.

Applications

  • Power supplies: Used as a current sensing or bleeder resistor in power supplies.
  • Motor control: Employed as a braking resistor in motor control circuits.
  • Industrial equipment: Utilized in heavy-duty industrial machinery and automation systems.
  • Automotive applications: Used in automotive braking systems and power management circuits.
  • Load resistors: Providing a power dissipation load for testing and calibration of equipment.

Features

  • High power rating: Capable of dissipating up to 5 watts, allowing for robust performance in power applications.
  • Wirewound construction: Provides excellent stability and reliability.
  • Wide resistance range: Available in a wide range of resistance values to suit various application requirements.
  • High surge capacity: Withstands high surge currents without damage.
  • Flameproof coating: Enhances safety in case of overload conditions.

Benefits

  • Improved reliability: Robust construction ensures long-term reliability in demanding environments.
  • High power dissipation: Capable of dissipating significant power, making it suitable for power applications.
  • Enhanced safety: Flameproof coating provides additional protection against overload conditions.
  • Versatile application: Suitable for a wide range of power applications due to its wide resistance range.
  • Stable performance: Wirewound construction ensures stable performance over time.

Additional Details

The RS00510K00FE73 has a resistance value of 10 kΩ and a power rating of 5 W. It operates within a temperature range of -55°C to +200°C. The resistor is coated with a flameproof material for added safety. Detailed specifications, including resistance range, tolerance, and power rating, can be found in the Vishay datasheet. This resistor is designed to meet industry standards for quality and reliability, ensuring stable performance in various operating conditions. The component is lead-free and RoHS compliant.

You May Also Be Interested in

Ohmite
20W 75 OHMS VIT 5%
Need more? Email Us
Ohmite
1W 450 OHMS SILICONE 1%
Need more? Email Us
Vishay
CW-5 10 5% E12 E3
Need more? Email Us
Ohmite
10W 25 OHMS VITREOUS 5% NON ROHS
Need more? Email Us
Vishay
RES 2.5K OHM 0.6W 0.01% RADIAL
Need more? Email Us
Ohmite
RES 500G OHM 10% 1/2W AXIAL
Need more? Email Us
Ohmite
5.25W 10 OHMS VIT 5%
Need more? Email Us
Ohmite
RES 0.015 OHM 1% 3W 4SIP
Need more? Email Us
Ohmite
1W 450 OHMS SILICONE 1%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess