EN
  • EN
  • DE

RGP02-14-E3/54

Part No RGP02-14-E3/54
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835455-RGP02-14-E3/54
Ultra Librarian 3D Model Ultra Librarian RGP02-14-E3/54 CAD Model

Description

The RGP02-14-E3/54 is a glass passivated junction rectifier manufactured by Vishay. This diode is designed for general-purpose rectification applications, offering reliable performance and high surge current capability. It's commonly used in power supplies, inverters, and other electronic circuits where AC to DC conversion is required.

Applications:

  • General-Purpose Rectification: Used for converting AC voltage to DC voltage in various electronic circuits.
  • Power Supplies: Employed in power supplies for appliances, equipment, and electronic devices.
  • Inverters: Suitable for DC-to-AC inverters for various applications.
  • Freewheeling Diode: Protects inductive loads from voltage spikes in switching circuits.
  • Battery Chargers: Used in battery charging circuits to rectify the AC input.

Features:

  • Glass Passivated Junction: Provides high reliability and stability under harsh operating conditions.
  • High Surge Current Capability: Withstands high surge currents without damage to the device.
  • Low Forward Voltage Drop: Minimizes power losses and enhances overall efficiency.
  • High Reliability: Guarantees stable performance and a long operational lifespan.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly and adheres to RoHS regulations.

Benefits:

  • Efficient Rectification: Offers reliable AC-to-DC conversion with minimal power loss.
  • Enhanced Reliability: Ensures stable operation in diverse environments.
  • Robust Overload Protection: The high surge current capability protects circuits from overvoltage incidents.
  • Cost-Effective Solution: Delivers excellent performance at a competitive price point.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Technical Specifications:

The RGP02-14-E3/54 features a repetitive peak reverse voltage of 1400V and a forward current of 1.5A. Its typical forward voltage is around 1.0V. The device comes in a DO-204AC (DO-15) package. It operates within a temperature range of -65°C to +175°C, making it suitable for demanding applications.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess