EN
  • EN
  • DE

RGF1D-LF

Part No RGF1D-LF
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835452-RGF1D-LF
Ultra Librarian 3D Model Ultra Librarian RGF1D-LF CAD Model

Description

The RGF1D-LF is a fast recovery rectifier diode manufactured by Vishay. It is designed for applications requiring efficient rectification and fast switching speeds. These diodes are commonly used in power supplies, inverters, and other high-frequency circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as rectifier diodes in the output stage of SMPS to convert AC voltage to DC voltage efficiently.
  • Inverters: Employed in inverters to convert DC voltage to AC voltage with minimal losses.
  • Freewheeling diodes: Used to protect inductive loads from voltage spikes during switching.
  • High-frequency rectification: Suitable for applications where fast switching speeds and low reverse recovery time are crucial.
  • Power factor correction (PFC) circuits: Used in PFC circuits to improve the power factor of electronic devices.

Features:

  • Fast recovery time: Provides fast switching speeds, reducing power losses and improving efficiency.
  • Low forward voltage drop: Minimizes power dissipation and improves overall performance.
  • High surge current capability: Can withstand high surge currents without damage.
  • High reliability: Offers stable performance and long lifespan.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly and complies with RoHS regulations.

Benefits:

  • Improved efficiency: Fast recovery time and low forward voltage drop minimize power losses.
  • Enhanced reliability: Robust construction ensures stable operation in harsh environments.
  • Reduced EMI: Fast switching speeds help reduce electromagnetic interference.
  • Compact size: Allows for integration in space-constrained applications.
  • Cost-effective solution: Offers excellent performance at a competitive price.

Technical Specifications:

The RGF1D-LF has a repetitive peak reverse voltage of 200V and a forward current of 1.0A. The maximum reverse recovery time is typically in the nanosecond range. The package is DO-27. The operating temperature range is typically between -65°C to +150°C. It is a glass passivated junction rectifier.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess