Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835317-RF644PBF
Ultra Librarian 3D Model Ultra Librarian RF644PBF CAD Model

Description

The RF644PBF is a fast recovery rectifier diode manufactured by Vishay. It's designed for applications requiring high-speed switching and efficient rectification. With its low forward voltage drop and fast reverse recovery time, it minimizes power loss and improves the overall performance of electronic circuits.

Applications

  • Switching Mode Power Supplies (SMPS): As a secondary rectifier in SMPS circuits for efficient DC voltage conversion.
  • Power Factor Correction (PFC) Circuits: In PFC circuits to improve power factor and reduce harmonic distortion.
  • Free-Wheeling Diodes: In inductive circuits to protect switching devices from voltage spikes.
  • High-Frequency Inverters: In inverter circuits for converting DC voltage to AC voltage at high frequencies.
  • Solar Inverters: As a rectifier in solar inverters for efficient DC-AC power conversion.

Features

  • Fast Recovery Time: Enables efficient operation at high frequencies.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without degradation.
  • Low Reverse Leakage Current: Minimizes reverse current flow and improves efficiency.
  • Pb-Free and RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation in power supply and inverter circuits.
  • Enhanced Performance: Enables faster switching speeds and improved response times in high-frequency applications.
  • Increased Reliability: Provides robust protection against voltage surges and reverse polarity connections.
  • Reduced EMI: Minimizes electromagnetic interference generated by switching circuits.
  • Cost-Effective Solution: Offers a reliable and efficient solution for rectification applications at a competitive price.

Additional Details

The RF644PBF fast recovery rectifier diode is available in various package options to suit different application requirements. Key specifications include the forward current, reverse voltage, and reverse recovery time. Detailed technical information, including thermal resistance and maximum ratings, can be found in the Vishay datasheet. Proper heat sinking may be required in high-current applications to ensure reliable operation. This diode is suitable for use in a wide range of industrial, commercial, and consumer electronic applications.

You May Also Be Interested in

K26
FEITIAN Technologies
BIOMETRIC FIDO U2F FIDO2 KEY
Lowest to $0.0174
ECAD model for K26
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7326 $51.9780
75+ $1.4216 $106.6200
110+ $1.3772 $151.4920
155+ $1.3328 $206.5840
195+ $1.2884 $251.2380
260+ $1.1551 $300.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention