EN
  • EN
  • DE

AC320032-2

Part No AC320032-2
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DAUGHTER BOARD AUDIO DAC  /  AK4384 Audio Processing Audio Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Audio
Function Audio Processing
Utilized IC / Part AK4384
Supplied Contents Board(s)
Base Product Number AC320032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Standard Package 1
Win Source Part Number 1044298-AC320032-2
Ultra Librarian 3D Model Ultra Librarian AC320032-2 CAD Model

Description

Microchip Technology AC320032-2 - CryptoAuthentication™ USB Dongle

The AC320032-2 from Microchip Technology is a specialized USB dongle designed for secure authentication and cryptographic operations. As part of Microchip's CryptoAuthentication™ family, this device is engineered to provide a high-security solution for system designers looking to enhance the integrity and security of their applications.

Built around Microchip's ATECC608A secure element, the AC320032-2 enables robust hardware-based storage for cryptographic keys and is capable of executing advanced cryptographic algorithms. The dongle is designed to be easily integrated into existing systems, requiring minimal development effort for secure data management and device authentication.

The ATECC608A chip supports a wide range of cryptographic operations, including Elliptic Curve Cryptography (ECC) for secure key generation and exchange, SHA-256 hashing for data integrity, and AES-128 encryption for data confidentiality. With these capabilities, the AC320032-2 is an ideal choice for applications in IoT devices, secure access control, and other systems where data security is paramount.

The USB interface of the AC320032-2 ensures easy connectivity with most host systems, and the dongle's plug-and-play nature facilitates fast deployment. The device also supports the USB HID (Human Interface Device) class, which eliminates the need for additional drivers, thus simplifying the integration process even further.

Microchip provides comprehensive support for the AC320032-2 through its extensive software libraries and development tools. This includes the CryptoAuthLib software library, which simplifies the implementation of cryptographic functions and helps accelerate the development of secure applications. Additionally, the device is compatible with Microchip's MPLAB® development environment, allowing for seamless integration into the design workflow.

Whether you are developing secure network communication, implementing system authentication, or ensuring the integrity of firmware updates, the Microchip AC320032-2 CryptoAuthentication™ USB Dongle offers a reliable, secure, and easy-to-use solution that can help protect your digital assets and intellectual property.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess