EN
  • EN
  • DE

RER65F2100RC02

Part No RER65F2100RC02
Manufacturer Vishay
Catalog Chassis Mount Resistors
Description RES CHAS MNT 210 OHM 1% 10W / Res Wirewound 210 Ohm 1% 10W ±20ppm/°C 0.01% Aluminum Housed AXL Flange Mount Card
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay Dale
Series Military, MIL-PRF-39009, RER65
Packaging Bulk
Resistance (Ohms) 210
Tolerance ±1%
Power (Watts) 10W
Composition Wirewound
Temperature Coefficient ±20ppm/°C
Operating Temperature Range -55°C ~ 250°C
Features Military, Moisture Resistant
Coating, Housing Type Aluminum
Mounting Feature Flanges
Dimension 0.750" L x 0.800" W (19.05mm x 20.32mm)
Height - Seated (Maximum) 0.405" (10.29mm)
Lead Style Solder Lugs
Package Axial, Box
Failure Rate R (0.01%)
Win Source Part Number 793116-RER65F2100RC02
Popularity Medium
Supply and Demand Status Limited
Family Name ERH
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian RER65F2100RC02 CAD Model

Description

The RER65F2100RC02 is a wirewound resistor from Vishay Dale.

  • Series: RER65, MIL-PRF-39009, Military
  • Type: Wirewound
  • Power: 10W
  • Resistance: 210 ohms
  • Packaging: Bulk
  • Tolerance: ±1%
  • Temperature Coefficient: ±20ppm/°C
  • Failure Rate: R (0.01%)
  • Moisture Resistant: Yes
  • Mounting Feature: Flanges
  • Height: 0.405" (10.29mm) (seated)
  • Dimensions: 0.750" L x 0.800" W (19.05mm x 20.32mm)
  • Alternative Parts: RE65G2100, 10CHN-210-1%-10W, RE65N2100, 10CH-210-1%-10W
  • Introduction Date: June 05, 2008
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Ohmite
RES CHAS MNT 50K OHM 5% 20W
Need more? Email Us
Ohmite
RES CHAS MNT 75 OHM 5% 330W
Need more? Email Us
TE Connectivity
RES CHAS MNT 180 OHM 5% 120W
Need more? Email Us
Vishay
RES CHAS MNT 2.5K OHM 1% 12.5W
Need more? Email Us
Vishay
RH-25 20K 1% E02 E4
Need more? Email Us
Ohmite
RES CHAS MNT 10 OHM 5% 12W
Need more? Email Us
Vishay
RES CHAS MNT 3K OHM 1% 250W
Need more? Email Us
Ohmite
RES CHAS MNT 5K OHM 5% 100W
Need more? Email Us
Ohmite
RES CHAS MNT 25 OHM 5% 55W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess