EN
  • EN
  • DE

RE75N7500C02

Part No RE75N7500C02
Manufacturer Vishay
Catalog OEM Parts (O - R)
Description Res Wirewound 750 Ohm 1% 30W ±20ppm/°C Aluminum Housed AXL Flange Mount Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8533290000
Win Source Part Number 1040752-RE75N7500C02
Categories OEM Parts(O-R)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE75N7500C02 CAD Model

Description

The RE75N7500C02 is a wirewound resistor manufactured by Vishay. Wirewound resistors are known for their high precision, high stability, and ability to handle high power. The specific details of this part number (RE75N7500C02) are needed to give a complete description, but based on the part number format, it is likely a precision resistor with a specific wattage rating, resistance value, and tolerance.

Applications:

  • Current Sensing: Monitoring current flow in power supplies and motor control circuits.
  • Voltage Division: Creating precise voltage levels in analog circuits.
  • Load Resistors: Providing a defined load for testing or calibration purposes.
  • Braking Resistors: Dissipating energy in motor drives and power systems.
  • High-Precision Amplifiers: Ensuring accurate gain and feedback in amplifier circuits.

Features:

  • Wirewound Construction: Provides high precision and stability.
  • High Power Handling: Capable of dissipating significant power.
  • Low Temperature Coefficient: Maintains stable resistance over a wide temperature range.
  • Tight Tolerance: Offers precise resistance values.
  • Excellent Long-Term Stability: Provides consistent performance over time.

Benefits:

  • Accurate Resistance: Ensures precise resistance values for critical circuit functions.
  • Stable Performance: Maintains consistent performance over temperature and time.
  • High Power Dissipation: Can handle high power levels without significant drift.
  • Reliable Operation: Provides dependable performance in demanding applications.
  • Reduced Circuit Drift: Minimizes the impact of temperature changes on circuit performance.

Additional Details:

The 'RE' prefix likely indicates the product series. '75N7500C02' describes the specific resistance value, tolerance, and other electrical parameters. The resistance value would require further analysis of the datasheet, but the '7500' likely denotes a resistance of 750 Ohms, while the following characters likely specify the tolerance and temperature coefficient. Wirewound resistors are made by winding a metallic wire (usually an alloy with a low temperature coefficient of resistance) around a non-conductive core. Vishay wirewound resistors are frequently used in power supplies, power amplifiers and other high-power and precision applications. The exact wattage rating, temperature coefficient, and resistance tolerance will depend on the specific details in the datasheet. Always refer to the official datasheet for precise electrical characteristics, dimensions, and application guidelines to ensure proper implementation and avoid potential issues.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess