EN
  • EN
  • DE

PVI3121L

Part No PVI3121L
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 284477-PVI3121L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PVI3121L CAD Model

Description

The Vishay PVI3121L is a single-pole, normally open (1-Form-A) solid-state relay (SSR) designed for a variety of switching applications. It leverages optocoupler technology to provide electrical isolation between the control input and the load, offering a robust and reliable switching solution.

Applications

  • Industrial Controls: Used in programmable logic controllers (PLCs), motor controls, and other industrial automation systems.
  • Instrumentation: Implemented in test and measurement equipment, data acquisition systems, and laboratory instruments.
  • Telecommunications: Employed in telecom switching equipment, line cards, and other communication infrastructure.
  • Security Systems: Utilized in security panels, access control systems, and alarm circuits.
  • Medical Equipment: Found in various medical devices requiring isolated switching capabilities.

Features

  • Single-Pole, Normally Open (1-Form-A) Configuration: Provides a simple on/off switching function.
  • High Isolation Voltage: Offers excellent electrical isolation between input and output, enhancing safety and reliability.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during switching, improving efficiency.
  • Solid-State Reliability: Eliminates mechanical wear and tear, providing a longer lifespan compared to electromechanical relays.
  • Fast Switching Speed: Enables rapid switching operations, suitable for high-frequency applications.
  • Current Limiting Protection: Designed with internal current limiting for enhanced protection.

Benefits

  • Enhanced Reliability: Solid-state design ensures long-term, consistent performance.
  • Improved Safety: High isolation voltage protects sensitive control circuits from high-voltage loads.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, contributing to energy efficiency.
  • Extended Lifespan: Eliminates mechanical wear, resulting in a significantly longer operational life.
  • Compact Size: Space-saving design allows for integration into densely populated circuit boards.
  • Reduced Maintenance: Solid-state construction eliminates the need for regular maintenance associated with mechanical relays.

Additional Details

The PVI3121L features an input control voltage compatible with standard logic levels. Its output is designed to handle a specific voltage and current range, facilitating its integration into various circuit designs. This SSR's robust design and electrical characteristics make it suitable for demanding industrial and commercial applications. The device's isolation capabilities are critical in scenarios where maintaining electrical isolation between different parts of a system is essential for safety and functionality.

This solid-state relay provides a dependable and efficient solution for switching applications, contributing to the overall performance and longevity of the systems in which it is employed.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess