EN
  • EN
  • DE

NE56610-27GW

Part No NE56610-27GW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 252041-NE56610-27GW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE56610-27GW CAD Model

Description

The NE56610-27GW is a state-of-the-art semiconductor device from NXP Semiconductors, a renowned leader in the electronics industry. This product is designed to cater to the demanding needs of modern electronic applications, offering both reliability and performance.

Key Features

  • High Performance: The NE56610-27GW is built to deliver top-notch performance, ensuring that your electronic devices operate at their best.
  • Energy Efficient: With energy efficiency in mind, this product helps reduce power consumption, making it ideal for battery-powered devices.
  • Durability: NXP's commitment to quality means that the NE56610-27GW is designed to withstand the rigors of daily use, ensuring long-term reliability.
  • Integration: The component is designed for easy integration into a wide range of electronic systems, simplifying the design and development process.

Applications

The versatility of the NE56610-27GW allows it to be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication infrastructure

Technical Specifications

The NE56610-27GW boasts a robust set of technical specifications that make it suitable for a wide array of applications:

  • Voltage Range: It operates within a specified voltage range, accommodating various power supplies.
  • Temperature Range: The device is designed to perform reliably over a broad temperature range, suitable for harsh environments.
  • Package Type: The component comes in a user-friendly package, ensuring ease of handling and mounting on printed circuit boards (PCBs).

Quality and Support

NXP Semiconductors is committed to providing exceptional quality and support for the NE56610-27GW. Customers can expect comprehensive technical support and resources to facilitate product implementation and optimization.

Please note: The information provided here is a general description of the NE56610-27GW product from NXP. For detailed specifications and application support, it's recommended to consult the official product datasheet and NXP's technical support team.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
Toko America Inc.
Need more? Email Us
Amd
Need more? Email Us
NVIDIA
Lowest to $3.2617
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess