EN
  • EN
  • DE

PTCCL05H390HTE

Part No PTCCL05H390HTE
Manufacturer Vishay
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 265V 39MA RADIAL  /  Ceramic PTC Resettable Fuse 265V 39 mA Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Vishay Beyschlag/Draloric/BC Components
Series PTCCL - 265V
Package Tape & Reel (TR),Cut Tape (CT)
Type Ceramic
Voltage - Max 265V
Current - Max 300 mA
Current - Hold (Ih) (Max) 39 mA
Current - Trip (It) 59 mA
Resistance - 25°C (Typ) 260 Ohms
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.197" Dia x 0.217" T (5.00mm x 5.50mm)
Height - Seated (Max) 0.394" (10.00mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency UR
Base Product Number PTCCL
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 56-PTCCL05H390HTEDKR,PTCCL05H390HBC,232266053993,BC1364,BC1364-NDR,2322 660 53993,56-PTCCL05H390HTEDKR-ND,56-PTCCL05H390HTEDKRINACTIVE,56-PTCCL05H390HTECT,56-PTCCL05H390HTETR,BC1364-ND
Standard Package 1,500
Win Source Part Number 1140519-PTCCL05H390HTE
Ultra Librarian 3D Model Ultra Librarian PTCCL05H390HTE CAD Model

Description

The PTCCL05H390HTE is a PTC resettable fuse from Vishay Beyschlag/Draloric/BC Components.

  • Category: Circuit Protection > PTC Resettable Fuses
  • Series: PTCCL - 265V
  • Type: Ceramic
  • Package: Tape & Reel (TR), Cut Tape (CT)
  • Height Seated: 0.394" (10.00mm)
  • Standard Package: 1,500
  • Voltage: 265V
  • Maximum Current: 300 mA
  • Current Hold (Ih) (Max): 39 mA
  • Current Trip (It): 59 mA
  • Mounting Type: Through Hole
  • Package/Case: Radial, Disc
  • Operating Temperature: 0°C ~ 70°C
  • Dimension: 0.197" Dia x 0.217" T (5.00mm x 5.50mm)
  • Resistance (Typ): 260 Ohms @ 25°C
  • MSL Level: Not Applicable
  • REACH: Affected
  • HTSUS: 8533.40.8070
  • Approval: UR
  • RoHS: Non-compliant

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess