EN
  • EN
  • DE

PR02000203303JA100

Part No PR02000203303JA100
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 330K OHM 5% 2W AXIAL / 330 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series PR02
Package Cut Tape (CT),Tape & Box (TB)
Resistance 330 kOhms
Tolerance ±5%
Power (Watts) 2W
Composition Metal Film
Features Automotive AEC-Q200
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Names BC4793TB,BC4793CT
Standard Package 1,000
Win Source Part Number 995227-PR02000203303JA100
Ultra Librarian 3D Model Ultra Librarian PR02000203303JA100 CAD Model

Description

The PR02000203303JA100 is a metal film leaded resistor manufactured by Vishay. It's designed for general-purpose applications requiring stable and reliable resistance values.

Applications

  • General Electronics: Used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.
  • Power Supplies: Employed in power supplies for current sensing and voltage regulation.
  • Audio Equipment: Utilized in audio amplifiers and signal processing circuits for impedance matching and attenuation.
  • Test and Measurement Equipment: Integrated into test and measurement instruments for accurate resistance values.
  • Industrial Control Systems: Applied in industrial control systems for sensor signal conditioning and process control.

Features

  • Metal Film Construction: Provides high stability, low noise, and low temperature coefficient of resistance (TCR).
  • Precision Tolerance: Offers a tolerance of 5%, ensuring accurate resistance values.
  • Flameproof Coating: Features a flameproof coating for enhanced safety.
  • Leaded Design: Allows for easy through-hole mounting on PCBs.
  • Wide Resistance Range: Available in a wide range of resistance values to suit various applications.

Benefits

  • High Stability: Maintains stable resistance values over time and temperature.
  • Reliable Operation: Provides reliable performance in various environmental conditions.
  • Easy to Use: Easy to install and integrate into existing circuits.
  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance requirements.
  • Enhanced Safety: Flameproof coating provides enhanced safety in case of overload or failure.

Additional Details

The PR02000203303JA100 has a resistance value of 330 kOhms and a power rating of 2W. The operating temperature range is typically from -55°C to +155°C. The resistor is lead-free and RoHS compliant. It is commonly used in series and parallel combinations to achieve desired resistance and power rating values.

You May Also Be Interested in

Yageo
RES 1.2K OHM 5% 1/4W AXIAL
Need more? Email Us
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.9135
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Vishay
RES 18M OHM 2% 1/4W AXIAL / 18 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Lowest to $9.3217
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess