EN
  • EN
  • DE

PR01000101501JR500

Part No PR01000101501JR500
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 1.5K OHM 1W 5% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Resistance (Ohms) 1.5k
Tolerance ±5%
Power (Watts) 1W
Composition Metal Film
Features Automotive AEC-Q200, Flame Retardant Coating, Safety
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package Axial
Number of Terminations 2
Win Source Part Number 105724-PR01000101501JR500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PR01000101501JR500 CAD Model

Description

The PR0100 series from Vishay is a professional metal film resistor with established reliability. These resistors offer exceptional performance and stability, making them suitable for various applications where precision and dependability are crucial.

Applications

  • Precision Measurement Circuits: Used in sensitive measurement equipment where resistance accuracy is paramount.
  • Medical Devices: Employed in medical electronics, demanding high reliability and stability.
  • Aerospace Applications: Incorporated into aerospace systems that require robust and dependable components.
  • Industrial Automation: Utilized in industrial control systems for accurate feedback and control.
  • Audio Equipment: Found in high-end audio amplifiers and preamplifiers for signal integrity.

Features

  • High Stability: Provides stable resistance values over a wide range of operating conditions.
  • Low Temperature Coefficient: Exhibits minimal resistance change with temperature variations.
  • Tight Tolerance: Available in precise tolerance levels for accurate circuit performance.
  • Metal Film Construction: Offers excellent pulse load handling capability.
  • Flameproof Coating: Enhanced safety features for reliable operation in harsh environments.

Benefits

  • Enhanced Circuit Performance: Precise resistance values improve the accuracy and reliability of electronic circuits.
  • Reduced Drift: Minimal resistance drift over time ensures consistent performance and reduces the need for recalibration.
  • Improved Stability: Reliable operation in harsh environments extends the lifespan of electronic equipment.
  • Optimal Thermal Performance: The metal film construction allows for efficient heat dissipation, maintaining stable operation.
  • Safety Assurance: The flameproof coating enhances safety by preventing combustion under fault conditions.

Additional Details

The PR01000101501JR500 is a specific model within the PR0100 series. This model has a resistance of 1.5 kΩ and a power rating of 1W. The tolerance code 'J' indicates a ±5% tolerance. The resistor is constructed with a metal film resistive element and coated with a flameproof lacquer. It is designed for through-hole mounting and is suitable for both lead-free and leaded soldering processes. The operating temperature range is typically -55°C to +155°C. Its small size and robust construction make it easy to integrate into a variety of circuit designs.

Vishay's PR0100 series resistors are designed and manufactured to meet or exceed industry standards, ensuring high quality and reliability. These resistors are widely used in applications requiring precision, stability, and dependability.

You May Also Be Interested in

Vishay
RES 942 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
Res Metal Film 5.6K Ohm 5% 2/5W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack
Need more? Email Us
Vishay
RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Need more? Email Us
Vishay
RES 0.2 OHM 20W 10% RADIAL / 200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Need more? Email Us
Ohmite
RES 1 GOHM 1% 1W RADIAL / 1 GOhms ±1% 1W Through Hole Resistor Radial High Voltage, Non-Inductive Thick Film
Need more? Email Us
Vishay
RES 27K OHM 0.6W 1% AXIAL / 27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1433
Vishay
RES 10M OHM 1% 1/2W AXIAL / 10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1562
Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Vishay
RES 10K OHM 5% 1W AXIAL / 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.1152

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0671 $58.0415
2,100+ $0.0551 $115.7100
3,250+ $0.0534 $173.5500
4,475+ $0.0517 $231.3575
5,775+ $0.0501 $289.3275
7,735+ $0.0448 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess