EN
  • EN
  • DE

PAT0603E6572BSTS

Part No PAT0603E6572BSTS
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 0603 65.7kOhm 0.1% 3/20W ±25ppm/°C Molded T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083904-PAT0603E6572BSTS
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAT0603E6572BSTS CAD Model

Description

The PAT0603E6572BSTS is a thick film chip resistor from Vishay. It is a surface mount device (SMD) designed for general purpose applications requiring precise and stable resistance. The 0603 package size signifies its compact dimensions, making it suitable for high-density circuit board designs.

Applications

  • Consumer Electronics
  • Industrial Equipment
  • Automotive Electronics
  • Medical Devices
  • Power Supplies

Features

  • Small Size: 0603 package for space-constrained applications.
  • High Stability: Thick film technology ensures stable resistance values over temperature and time.
  • Tight Tolerance: Provides precise resistance values, important for accurate circuit performance.
  • Surface Mount Technology: Simplifies automated assembly and reduces manufacturing costs.
  • Lead-Free Termination: Compliant with RoHS requirements, environmentally friendly.

Benefits

  • Space Savings: Allows for denser circuit board designs.
  • Reliable Performance: Maintains stable resistance, ensuring consistent circuit operation.
  • Accurate Resistance: Provides the desired resistance value for optimal circuit performance.
  • Cost-Effective: Reduces manufacturing costs through automated assembly.
  • Environmentally Compliant: Meets environmental regulations for restricted substances.

Additional Details

The PAT0603E6572BSTS has a resistance value of 65.7 kOhms. The tolerance is typically ±0.1%, but it's essential to verify this on the datasheet. The temperature coefficient of resistance (TCR) is another important parameter. Common TCR values for Vishay thick film resistors are ±25 ppm/°C or ±50 ppm/°C. Power rating is typically 1/10W or 0.063W. The operating temperature range usually spans from -55°C to +155°C. It's crucial to consult the official datasheet for the definitive specifications, including voltage rating, maximum overload voltage, and soldering conditions. Proper soldering techniques are crucial to ensure reliable connection and prevent damage to the component.

You May Also Be Interested in

Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess