Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2010
Composition Thin Film
Contact Plating Silver, Tin
Maximum Operating Temperature 155 °C
Min Operating Temperature -55 °C
Packaging Tape & Reel
Power Rating 1 W
Radiation Hardening No
Resistance 200 kΩ
RoHS Non-Compliant
Temperature Coefficient 25 ppm/°C
Tolerance 1 %
Win Source Part Number 1001482-P2010E2003FNT
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P2010E2003FNT CAD Model

Description

The 1001482-P2010E2003FNT from Vishay is a surface mount chip resistor with a resistance of 200 kΩ and a power rating of 1 W.

  • Composition: Thin Film
  • Tolerance: 1%
  • Case/Package: 2010
  • Packaging: Tape and Reel
  • Contact Plating: Silver and Tin
  • Maximum Operating Temperature: 155 degrees Celsius
  • Minimum Operating Temperature: -55 degrees Celsius
  • Application: Surface Mount Chip Resistor

You May Also Be Interested in

Yageo
RES 0.25 OHM 1% 1/2W 1206
Lowest to $0.1549
ECAD model for RL1206FR-7W0R25L
Isabellen
RES 0.0005 OHM 1% 8W 5930
Lowest to $2.5263
ECAD model for BVE-M-R0005-1.0
Yageo
RES 0.3 OHM 5% 1/4W 1206
Lowest to $0.0224
ECAD model for RL1206JR-070R3L
Vishay
RES SMD 10 OHM 1% 35W TO263
Need more? Email Us
ECAD model for D2TO035C10R00FTE3
Yageo
RES SMD 51K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-0751KL
Yageo
RES 0.4 OHM 1% 1/2W 1210
Lowest to $0.0804
ECAD model for RL1210FR-070R4L
Bourns Inc.
RES 0.001 OHM 1% 9W 5930
Lowest to $2.3637
ECAD model for CSS2H-5930K-1L00F
Vishay
RES SMD 2.7K OHM 1% 1W 0207
Need more? Email Us
ECAD model for MMB02070C2701FB200
Stackpole Electronics Inc.
RES 0.01 OHM 1% 4W 2728
Lowest to $0.5926
ECAD model for CSSH2728FT10L0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention