EN
  • EN
  • DE
  • IT

ORNA2001A

Part No ORNA2001A
Manufacturer Vishay
Catalog Custom Parts (N - R)
Description Res Thin Film NET 2K Ohm 0.1% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Molded
Circuit Type Isolated
Lead Pitch 1.27 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 8
Number of Resistors 4
Number of Terminals 8
Resistance 2 kΩ
RoHS Non-Compliant
Temperature Coefficient 25 ppm/°C
Terminal Pitch 1.27 mm
Termination SMD/SMT
Tolerance 0.1 %
Win Source Part Number 1190608-ORNA2001A
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ORNA2001A CAD Model

Description

It is a surface mount device with a resistance of 2 kΩ and a tolerance of 0.1%. This component has a limited supply and demand status and falls under the category of custom parts. The Win Source Part Number for this component is 1190608-ORNA2001A.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS SWITCH 8 X 1:1 48TSSOP / Bus Switch 8 x 1:1 48-TSSOP
Lowest to $66.2085
NEC
Need more? Email Us
Peregrine Semiconductor
Peregri SOT363
Lowest to $154.6705
Samtec Inc.
Conn High Speed Edge Rate Terminal Strip HDR 80 POS 0.8mm Solder ST Thru-Hole T/R
Need more? Email Us
Raytheon Company
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Diodes Incorporated
PCIE EQX V-QFN3590-42 / Buffer, ReDriver 4 Channel 16Gbps 42-TQFN (9x3.5)
Lowest to $15.0347
Pericom
Need more? Email Us
CAL-CHIP ELECTRONICS, INC.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess