EN
  • EN
  • DE

NTCS0805E4103JMT

Part No NTCS0805E4103JMT
Manufacturer Vishay
Catalog Misc Products
Description SMD 0805, NTC Thermistors AgPd Terminations
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832928-NTCS0805E4103JMT
Ultra Librarian 3D Model Ultra Librarian NTCS0805E4103JMT CAD Model

Description

The NTCS0805E4103JMT is a surface-mount NTC thermistor from Vishay. This component is designed for temperature sensing and compensation in various electronic circuits. The 0805 package size indicates its compact dimensions, making it suitable for high-density PCB layouts. The 'E4' signifies a specific series within Vishay's NTC thermistor offerings, while '103' represents a resistance value of 10 kΩ at 25°C. The 'J' denotes a tolerance of ±5%, and the 'MT' relates to the packaging and termination style.

Applications:

  • Temperature Sensing in Consumer Electronics: Used for temperature sensing in devices like smartphones, tablets, and laptops.
  • LED Lighting: Employed in LED lighting systems to monitor and compensate for temperature variations, ensuring stable light output.
  • Power Supplies: Integrated into power supplies to protect against overheating and ensure safe operation.
  • Battery Packs: Used in battery packs for temperature monitoring to prevent thermal runaway and optimize charging and discharging.
  • Automotive Electronics: Integrated into automotive electronic systems for temperature sensing in various components.

Features:

  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for automated placement and soldering.
  • Compact Size: 0805 package size offers a small footprint for high-density PCB layouts.
  • High Accuracy: Provides accurate temperature sensing for precise control and monitoring.
  • Fast Response Time: Features a fast response time, allowing for quick and accurate temperature readings.
  • Wide Temperature Range: Operates over a wide temperature range, typically from -40°C to +125°C, suitable for diverse applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Easy Assembly: Surface mount design allows for easy and efficient assembly using automated equipment.
  • Space Saving: Compact size minimizes the footprint on the PCB, allowing for more compact and efficient designs.
  • Precise Temperature Control: Enables precise temperature control in various applications, ensuring optimal performance and safety.
  • Reliable Performance: Provides reliable performance over a long period, reducing the need for frequent replacement.
  • Versatile Application: Suitable for a wide range of applications, from consumer electronics to automotive electronics.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications: The NTCS0805E4103JMT has a resistance value of 10kΩ at 25°C with a tolerance of ±5%. The B25/85 value is typically around 3988K. It operates within a temperature range of -40°C to +125°C. The power dissipation is around 100mW. The dimensions of the 0805 package are approximately 2.0mm x 1.25mm.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1386 $58.2120
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,750+ $0.0924 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess