EN
  • EN
  • DE

MUR1520-N3

Part No MUR1520-N3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TO-220
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 711470-MUR1520-N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUR1520-N3 CAD Model

Description

The MUR1520-N3 is a fast recovery rectifier diode manufactured by Vishay. It's designed for high-speed switching applications where efficient rectification and minimal switching losses are critical. This diode is commonly used in power supplies, inverters, and other high-frequency circuits.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as rectifier diodes in the output stage of SMPS.
  • Inverters: Employed in inverters for solar power, motor drives, and uninterruptible power supplies (UPS).
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect switching devices.
  • Power Factor Correction (PFC) Circuits: Incorporated in PFC circuits to improve power factor.
  • High-Frequency Rectification: General purpose rectification in high frequency applications.

Features:

  • Fast Recovery Time: Offers a fast reverse recovery time, minimizing switching losses.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, improving efficiency.
  • High Voltage Rating: Designed for high voltage applications.
  • Glass Passivated Chip Junction: Provides high reliability and stability.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop improve overall efficiency.
  • Enhanced Reliability: High surge current capability and glass passivated chip junction ensure reliable operation.
  • Reduced Switching Losses: Fast recovery time minimizes switching losses in high-frequency applications.
  • Versatile: Can be used in a wide range of applications due to its high voltage rating and fast recovery time.
  • Compact Size: Available in standard packages for easy integration.

Technical Specifications: The MUR1520-N3 has a repetitive peak reverse voltage (VRRM) of 200V and a forward current (IF) of 15A. The typical reverse recovery time (trr) is in the nanosecond range. The forward voltage drop (VF) is typically around 0.95V at rated current. Consult the Vishay datasheet for specific parameters such as reverse leakage current, thermal resistance, and operating temperature range. Standard packages include DO-201AD. It's important to provide adequate heat sinking for this component, especially at higher currents.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess