EN
  • EN
  • DE

MSP06A01-153G

Part No MSP06A01-153G
Manufacturer Vishay
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003375-MSP06A01-153G
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP06A01-153G CAD Model

Description

The MSP06A01-153G is a thick film resistor network from Vishay. This SIP (Single In-line Package) resistor network is designed for applications requiring multiple resistors with matched characteristics. It is commonly used for pull-up, pull-down, current limiting, and voltage divider circuits.

Applications:

  • Pull-up Resistor Networks: Used to provide pull-up resistors for digital logic circuits.
  • Pull-down Resistor Networks: Used to provide pull-down resistors for digital logic circuits.
  • Current Limiting Resistors: Employed to limit current in LED circuits and other applications.
  • Voltage Divider Networks: Utilized to create voltage dividers for sensor circuits and other applications.
  • Logic Circuits: Found in various logic circuits.

Features:

  • Thick Film Technology: Utilizes thick film technology for stable and reliable performance.
  • Multiple Resistors: Contains multiple resistors in a single package.
  • SIP Package: Single In-line Package for easy insertion and wave soldering.
  • Matched Resistors: Resistors within the network are matched for improved accuracy.
  • High Resistance Value: Provides a resistance value of 15 kOhms (153 = 15 x 10^3).
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Space Saving: Reduces board space compared to using discrete resistors.
  • Cost Effective: Lower cost compared to using multiple discrete resistors.
  • Improved Accuracy: Matched resistors improve circuit accuracy.
  • Easy Assembly: SIP package simplifies assembly process.

Technical Specifications: The MSP06A01-153G features a resistance value of 15 kOhms. The tolerance is typically ±2% or ±5%, depending on the specific part number. The power rating per resistor is typically 0.1W or 0.25W. The operating temperature range is typically -55°C to +125°C. Consult the Vishay datasheet for detailed electrical characteristics, pinout diagrams, and application guidelines. The network contains multiple isolated resistors connected to a common pin, simplifying circuit design and board layout.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess