Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Depth 2.5 mm
Length 3.05 mm
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Number of Pins 3
Number of Resistors 2
Number of Terminals 3
Resistance 20 kΩ
RoHS Compliant
Termination Gull Wing
Tolerance 1 %
Win Source Part Number 1080136-MPMT2002FT5
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPMT2002FT5 CAD Model

Description

The Vishay MPMT2002FT5 is a surface mount resistor network that is designed for use in OEM parts.

  • Package: SOT-23
  • Operating Temperature Range: -55°C to 125°C
  • Resistance: 20 kΩ
  • Tolerance: 1%
  • Termination: gull wing
  • Terminals: 3

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68HC000R10
ON Semiconductor
Need more? Email Us
ECAD model for MC69-12
Freescale Semiconductor - NXP
Lowest to $1.8835
ECAD model for MC705K1CDW
Motorola
IC GATE XNOR 4CH 2-INP SOEIAJ-14 / XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
Need more? Email Us
ECAD model for MC74HCT04AFL1
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74HC004AN
Freescale Semiconductor - NXP
Motorola PLCC-68
Need more? Email Us
ECAD model for MC68HC711L6CFN2
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74F08ML1
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74F86ML1
Freescale Semiconductor - NXP
4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs 14-PDIP -55 to 125
Lowest to $0.2426
ECAD model for MC74HCT00AN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention