EN
  • EN
  • DE

MMSZ4705-V-GS18

Part No MMSZ4705-V-GS18
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831251-MMSZ4705-V-GS18
Ultra Librarian 3D Model Ultra Librarian MMSZ4705-V-GS18 CAD Model

Description

The MMSZ4705-V-GS18 is a Zener diode manufactured by Vishay. This diode is designed for voltage regulation and transient voltage suppression applications. Zener diodes are widely used to provide a stable voltage reference or to protect sensitive electronic components from overvoltage conditions.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection
  • Transient voltage suppression (TVS)
  • Clipping and clamping circuits
  • Voltage reference circuits

Features

  • Zener Voltage: 6.8V
  • Low leakage current
  • Surface mount package (SOD-323)
  • High surge current capability
  • AEC-Q101 qualified for automotive applications
  • RoHS compliant

Benefits

  • Provides stable voltage regulation
  • Protects circuits from voltage spikes and transients
  • Compact size allows for high-density PCB designs
  • High reliability and performance under various operating conditions
  • Suitable for automotive applications

The MMSZ4705-V-GS18 features a 6.8V Zener voltage and is designed to operate with a low leakage current, minimizing power loss. The surface mount SOD-323 package is compact and suitable for automated assembly. The high surge current capability provides robust protection against voltage transients. Being AEC-Q101 qualified, it is suitable for use in automotive applications where high reliability is critical.

Technical Specifications:

  • Zener Voltage (Vz): 6.8V (Nominal)
  • Zener Test Current (Izt): (Consult datasheet for specific value)
  • Reverse Leakage Current (Ir): (Consult datasheet for specific value)
  • Power Dissipation (Pd): (Consult datasheet for specific value)
  • Operating Temperature: -65°C to +150°C
  • Package: SOD-323

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess