EN
  • EN
  • DE

NUF2042XV6T1G

Part No NUF2042XV6T1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 22 OHM/42PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 22
Values R = 22 Ohms, C = 42pF (Total)
ESD Protection Yes
Temperature Range - Operating -55°C to 125°C
Applications USB
Mounting SMD (SMT)
Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.024" (0.60mm)
Win Source Part Number 101519-NUF2042XV6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF2042XV6T1G CAD Model

Description

ON Semiconductor NUF2042XV6T1G

The ON Semiconductor NUF2042XV6T1G is a state-of-the-art integrated circuit designed to provide superior electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection for electronic devices. As a compact solution, this component is specifically engineered to meet the rigorous demands of high-speed data lines and USB interfaces, ensuring that sensitive electronics remain safeguarded from external disturbances and sudden voltage spikes.

Featuring an array of six EMI filters with integrated ESD protection, the NUF2042XV6T1G is capable of attenuating unwanted EMI noise while simultaneously providing a robust defense against ESD events up to ±15kV. This dual functionality makes it an ideal choice for applications where space is at a premium and both filtering and protection are required. The component is particularly well-suited for portable devices, such as smartphones, tablets, and laptops, where the integrity of data lines is crucial for reliable operation.

Constructed using ON Semiconductor's cutting-edge technology, the NUF2042XV6T1G is housed in a compact UDFN package, measuring just 1.8mm x 1.6mm with a low profile of 0.55mm. This small footprint allows designers to integrate the device into space-constrained layouts without compromising on performance. The package is lead-free, RoHS compliant, and designed for surface mount technology (SMT), facilitating easy assembly and soldering onto printed circuit boards (PCBs).

The NUF2042XV6T1G operates over a wide temperature range, ensuring reliable performance across diverse environmental conditions. Its low-pass filter design not only minimizes EMI but also reduces signal distortion, preserving signal integrity for high-speed data transmission. This feature, combined with its ESD protection capabilities, makes the NUF2042XV6T1G a comprehensive solution for protecting and enhancing the performance of electronic devices in today's fast-paced, digital world.

In conclusion, the ON Semiconductor NUF2042XV6T1G is a versatile and efficient component that offers a blend of EMI filtering and ESD protection, packaged in a small, easy-to-integrate form factor. Its robust design and high-performance characteristics make it an essential component for designers looking to ensure the longevity and reliability of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3931 $51.1030
310+ $0.3226 $100.0060
480+ $0.3125 $150.0000
665+ $0.3024 $201.0960
860+ $0.2923 $251.3780
1,145+ $0.2621 $300.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess