EN
  • EN
  • DE

MMB02070D1508GB700

Part No MMB02070D1508GB700
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thnflm 0207 1.5 Ohm 2% 2/5W 25PPM Mld Melf SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 300 V
Resistance 1.5 Ω
RoHS Compliant
Tolerance 2 %
Win Source Part Number 968973-MMB02070D1508GB700
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMB02070D1508GB700 CAD Model

Description

The MMB02070D1508GB700 is a precision thin film resistor manufactured by Vishay. It's part of the MMB 0207 professional series, renowned for its high stability, reliability, and tight tolerance. These resistors are designed for demanding applications requiring precise and consistent performance over a wide range of operating conditions.

Applications:

  • Precision Measurement Equipment: Used in multimeters, oscilloscopes, and calibration instruments for accurate measurements.
  • Medical Devices: Employed in patient monitoring systems and diagnostic equipment where reliability and precision are critical.
  • Audio Amplifiers: Found in high-end audio equipment for maintaining signal integrity and minimizing distortion.
  • Industrial Control Systems: Used in feedback loops and sensor circuits to ensure precise control and monitoring.
  • Aerospace and Defense: Utilized in avionics and military equipment requiring high reliability and stability under extreme conditions.

Features:

  • Thin Film Technology: Provides excellent stability, low noise, and tight tolerance.
  • Professional Grade: Designed for demanding applications requiring high reliability and precision.
  • Lead (Pb)-free Terminations: Complies with RoHS environmental standards.
  • High Operating Temperature: Can operate reliably over a wide temperature range.
  • Small Size: Allows for high-density circuit designs.

Benefits:

  • Precise Resistance Value: Offers a tight tolerance for accurate circuit performance.
  • Stable Performance: Maintains its resistance value over time and temperature variations.
  • Low Noise: Minimizes unwanted signals in sensitive circuits.
  • High Reliability: Ensures consistent performance and long service life.
  • Environmental Compliance: Meets RoHS standards for environmental protection.

The MMB02070D1508GB700 has a resistance value of 15 Ohms (1508: 15 with 8 zeros = 15 x 10^0), a tolerance of ±0.1% (G), and a temperature coefficient of ±25 ppm/°C. The “D” indicates a professional grade. Its characteristics make it ideally suited for precision circuits where accuracy and stability are paramount.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess