EN
  • EN
  • DE

MMB02070C5600FB200

Part No MMB02070C5600FB200
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 560 OHM 1% 1W 0207 / 560 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Beyschlag/Draloric/BC Components
Series MMB - Professional
Package Tape & Reel
Resistance 560 Ohms
Tolerance ±1%
Power (Watts) 1W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case MELF, 0207
Supplier Device Package 0207
Ratings AEC-Q200
Dimension 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0040
Other Names MMB-560BDKR,MMB-560DKR-ND,MMB-560CT-ND,MMB-560DKR,MMB-560TR,MMB-560BCT,MMB-560CT,MMB-560TR-ND,MMB-560BTR
Standard Package 2,000
Win Source Part Number 959469-MMB02070C5600FB200
Ultra Librarian 3D Model Ultra Librarian MMB02070C5600FB200 CAD Model

Description

The MMB02070C5600FB200 is a chip resistor from Vishay Beyschlag/Draloric/BC Components. It is a part of the MMB Professional series and is designed for surface mount applications. The device has a power rating of 1W and a resistance of 560 Ohms, with a tolerance of ±1% and a temperature coefficient of ±50ppm/°C. The device is AEC-Q200 rated and is available in tape and reel packaging. The device has a MELF 0207 package and can operate in a temperature range of -55°C to 155°C.

    You May Also Be Interested in

    Panasonic
    RES SMD 49.9KOHM 0.1% 1/16W 0402
    Lowest to $0.1041
    Yageo
    RES SMD 442 OHM 1% 1/10W 0603
    Lowest to $0.0033
    Vishay
    RES SMD 2K OHM 0.1% 1/4W 1206
    Need more? Email Us
    KOA Speer
    RES 4.7M OHM 5% 1/2W 2010
    Lowest to $0.2453
    Bourns Inc.
    RES SMD 270K OHM 1% 1/8W 0805
    Lowest to $0.0246
    Yageo
    RES SMD 3.6K OHM 1% 1/10W 0603
    Lowest to $0.0028
    Bourns Inc.
    RES SMD 30K OHM 5% 35W D2PAK
    Need more? Email Us
    Yageo
    RES SMD 2 OHM 1% 1/10W 0603
    Lowest to $0.0052
    Vishay
    RES SMD 20K OHM 0.01% 0.3W 1206
    Need more? Email Us

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    560+ $0.0897 $50.2320
    1,360+ $0.0736 $100.0960
    2,105+ $0.0713 $150.0865
    2,900+ $0.0690 $200.1000
    3,750+ $0.0667 $250.1250
    5,020+ $0.0598 $300.1960
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 23,150 pieces
    MOQ: 560 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess