EN
  • EN
  • DE

DSC1101DM1-033.3330T

Part No DSC1101DM1-033.3330T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.3330MHZ CMOS SMD / 33.333 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Microchip Technology
Packaging Reel - TR
Base Resonator MEMS
Type XO (Standard)
Frequency 33.333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -55°C ~ 125°C
Current - Supply (Max) 35mA
Mounting Surface Mount
Case / Package 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1101DM1-033.3330T-ND,DSC1101DM1-033.3330TTR,DSC1101DM1-033.3330TCT,DSC1101DM1-033.3330TDKR
Standard Package 1,000
Win Source Part Number 1328159-DSC1101DM1-033.3330T
Ultra Librarian 3D Model Ultra Librarian DSC1101DM1-033.3330T CAD Model

Description

The DSC1101DM1-033.3330T is a high-performance, precision MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of applications. This state-of-the-art component is part of Microchip's extensive lineup of timing solutions that prioritize both accuracy and durability.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 33.3330 MHz, providing a precise clock signal for critical electronic systems.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring compatibility with low-voltage applications and helping to reduce power consumption.
  • Stability: With excellent frequency stability, the DSC1101DM1-033.3330T ensures reliable performance even under varying environmental conditions.
  • Form Factor: The device comes in a compact 6-SMD (Surface Mount Device) package, which allows for easy integration into space-constrained designs.
  • Output Type: It features an LVDS (Low-Voltage Differential Signaling) output, which minimizes electromagnetic interference and signal degradation over longer distances.
  • Temperature Range: The oscillator is operational across an industrial temperature range, making it suitable for applications that may experience extreme temperature variations.

Applications

The DSC1101DM1-033.3330T is ideal for use in a variety of advanced electronic systems, including:

  • Networking equipment such as routers, switches, and base stations
  • High-performance computing and data storage systems
  • Telecommunications infrastructure
  • Industrial automation and control systems
  • Medical equipment requiring precise timing

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The DSC1101DM1-033.3330T is backed by Microchip's robust technical support and service, ensuring that customers receive the assistance they need for seamless integration and maintenance. With its advanced features and dependable performance, this MEMS oscillator is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6671 $58.6762
53+ $2.1884 $115.9852
82+ $2.1200 $173.8400
113+ $2.0517 $231.8421
146+ $1.9833 $289.5618
195+ $1.7782 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,751 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess