EN
  • EN
  • DE

MMA02040C1501FM300

Part No MMA02040C1501FM300
Manufacturer Vishay
Catalog OEM Parts (M - N)
Description 1.5 KOHM TC50 ±1% 0204 Fixed SMD Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 200 V
Resistance 1.5 kΩ
RoHS Compliant
Win Source Part Number 967269-MMA02040C1501FM300
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMA02040C1501FM300 CAD Model

Description

The MMA02040C1501FM300 is a precision thin film MELF resistor manufactured by Vishay. This resistor is designed for high stability and reliability in various electronic applications. MELF (Metal Electrode Leadless Face) resistors offer superior electrical and environmental performance compared to standard chip resistors due to their cylindrical construction and robust end caps.

Applications

  • Industrial Equipment: Used in control systems, measurement devices, and power supplies where precision and stability are critical.
  • Medical Devices: Employed in diagnostic equipment and patient monitoring systems, requiring high reliability and accuracy.
  • Automotive Electronics: Integrated into engine control units (ECUs), sensor interfaces, and safety systems due to their robustness and tolerance to harsh environments.
  • Aerospace Applications: Utilized in avionics, navigation systems, and communication equipment where long-term stability and reliability are essential.
  • Test and Measurement Instruments: Found in multimeters, oscilloscopes, and signal generators, contributing to the accuracy and stability of the measurements.

Features

  • High Precision: Offers a tight tolerance, ensuring accurate and consistent performance.
  • Excellent Stability: Maintains its resistance value under varying temperature and load conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • MELF Construction: Provides superior mechanical strength and environmental protection compared to standard chip resistors.
  • Lead-Free Termination: Complies with RoHS requirements, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Ensures accurate and stable circuit operation, leading to enhanced system performance.
  • Enhanced Reliability: Provides long-term reliability, reducing the risk of failures and maintenance costs.
  • Reduced Temperature Drift: Minimizes resistance changes with temperature, improving the accuracy of temperature-sensitive circuits.
  • Robust Construction: Withstands harsh environmental conditions, making it suitable for demanding applications.
  • Environmental Compliance: Meets environmental regulations, ensuring responsible product design and manufacturing.

Technical Specifications

The MMA02040C1501FM300 has a resistance value of 1.5 kOhms. It features a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The resistor is designed for a power rating of 0.4W and has a maximum operating voltage. Its MELF construction provides excellent mechanical stability and allows for reliable solder joints. The component is lead-free and RoHS compliant.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess