The MDP1603-223G is a thick film resistor network manufactured by Vishay. It consists of multiple resistors in a single package, providing a compact and cost-effective solution for applications requiring matched resistor values or voltage dividers.
Applications
- Voltage dividers
- Current sensing
- Feedback networks
- Pull-up/pull-down resistors
- Precision analog circuits
Features
- Multiple resistors in a single package
- Thick film technology
- Isolated resistors
- Surface mount package
- RoHS compliant
- High stability and reliability
Benefits
- Saves board space compared to using discrete resistors.
- Provides matched resistor values for improved circuit performance.
- Reduces component count and assembly costs.
- Offers high stability and reliability for long-term performance.
- Simplifies circuit design and layout.
- Environmentally friendly due to RoHS compliance.
Additional Details
The '223' designation indicates a resistance value of 22kΩ (22 x 10^3). The tolerance and temperature coefficient of resistance (TCR) are important parameters to consider when selecting this resistor network for a specific application. The datasheet specifies the power rating per resistor and the overall power rating for the network. The isolation voltage between resistors is also specified. Proper soldering techniques are essential to ensure reliable connections. The Vishay datasheet provides detailed specifications, including resistance values, tolerance, TCR, power rating, and package dimensions. Consult the datasheet for recommended soldering profiles and application notes.