EN
  • EN
  • DE

MBRD340TRPBF

Part No MBRD340TRPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 3.0 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216329-MBRD340TRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRD340TRPBF CAD Model

Description

The MBRD340TRPBF is a Schottky Barrier Rectifier from Vishay, designed for high-efficiency rectification. This device features a low forward voltage drop and fast switching speed, making it ideal for applications requiring minimal power loss and high efficiency.

Applications

  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • Solar panel bypass diodes

Features

  • Low forward voltage drop (VF) for reduced power dissipation
  • Fast switching speed for efficient operation at high frequencies
  • High surge current capability to withstand transient surges
  • High junction temperature capability for reliable performance in harsh environments
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Improved energy efficiency in power conversion applications
  • Reduced heat generation, leading to increased system reliability
  • Enhanced protection against voltage spikes and surges
  • Extended lifespan due to robust design and high temperature operation
  • Compliance with environmental regulations for broader market acceptance

Additional Details

The MBRD340TRPBF has a maximum repetitive peak reverse voltage of 40V and a forward current of 3A. It is packaged in a D-PAK (TO-252), which allows for efficient heat dissipation and easy surface mounting. The low forward voltage drop ensures minimal power loss during conduction, while the fast switching speed minimizes switching losses at high frequencies. This rectifier is designed to operate reliably under high junction temperatures, making it suitable for demanding applications.

The high surge current capability provides added protection against voltage transients, ensuring the device can withstand unexpected surges without damage. The MBRD340TRPBF is commonly used in switching power supplies, DC-DC converters, and freewheeling diode applications. Its RoHS compliance makes it an environmentally friendly choice for modern electronic designs. The combination of low forward voltage drop, fast switching speed, and high surge current capability makes the MBRD340TRPBF a versatile and reliable rectifier for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess