EN
  • EN
  • DE

M55342K03B5H10RWL

Part No M55342K03B5H10RWL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thkflm 1005 5.1K Ohm 0.2W 0.02 100PPM 0.01% SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074129-M55342K03B5H10RWL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M55342K03B5H10RWL CAD Model

Description

The M55342K03B5H10RWL is a precision thick film chip resistor manufactured by Vishay. It's designed for surface mount applications where high reliability and tight tolerances are critical. This resistor is commonly used in military, aerospace, and medical equipment due to its robust construction and stable performance.

Applications:

  • Military and Aerospace electronics: Used in guidance systems, communication equipment, and radar systems where reliability is paramount.
  • Medical devices: Employed in patient monitoring systems, diagnostic equipment, and implantable devices requiring precise and stable resistance values.
  • High-precision instrumentation: Found in test and measurement equipment where accuracy and stability are essential.
  • Industrial control systems: Used in feedback circuits, current sensing, and voltage dividers within industrial automation equipment.
  • Telecommunications infrastructure: Utilized in base stations, networking equipment, and satellite communication systems.

Features:

  • Thick Film Construction: Provides excellent stability and reliability.
  • Surface Mount Technology (SMT): Enables efficient board assembly and high-density packaging.
  • High Precision: Offers tight resistance tolerance for accurate circuit performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.
  • Wrap-Around Terminations: Enhances solderability and mechanical strength.

Benefits:

  • Enhanced Circuit Accuracy: Tight tolerance ensures precise resistance values, leading to improved circuit performance.
  • High Reliability: Robust construction and stable performance minimize failures and extend product lifespan.
  • Reduced Temperature Drift: Low TCR minimizes resistance variations with temperature, ensuring consistent performance.
  • Efficient Board Assembly: SMT design enables automated placement and soldering, reducing assembly costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Improved Solder Joint Reliability: Wrap-around terminations provide strong and reliable solder joints.

Additional Details:

This resistor has a resistance value of 510 Ohms and a tolerance of 0.1%. It has a power rating of 0.2W. The temperature coefficient of resistance (TCR) is ±25 ppm/°C. It operates within a temperature range of -55°C to +155°C. The package size is 0603.

You May Also Be Interested in

Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1445 $62.9475
125+ $0.9392 $117.4000
195+ $0.9098 $177.4110
265+ $0.8805 $233.3325
340+ $0.8512 $289.4080
455+ $0.7631 $347.2105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess