EN
  • EN
  • DE

ADV3225ACPZ

Part No ADV3225ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 750 MHz, 16 x 8 Analog Crosspoint Switch | IC CROSSPOINT SW 16X8 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Telecommunications, Video
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 900MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Family Part Number ADV3225
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1142620-ADV3225ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3225ACPZ CAD Model

Description

The ADV3225ACPZ is a high-performance, low-power, 8-channel, 2:1 multiplexer from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of their extensive range of switch and multiplexer products designed for signal routing in various applications.

Key Features

  • Multiple Channel Configuration: The ADV3225ACPZ offers an 8-channel, dual 2:1 multiplexer configuration, allowing for flexible signal routing options.
  • Low Crosstalk and Off Isolation: This device is engineered to minimize crosstalk and off isolation, ensuring signal integrity and reducing noise interference between channels.
  • Low Power Consumption: With its low power requirements, the ADV3225ACPZ is an excellent choice for power-sensitive applications.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating various system power supplies and ensuring compatibility with a wide array of signal levels.
  • High Bandwidth: The ADV3225ACPZ features a high bandwidth, making it suitable for high-speed signal switching and routing.

Applications

The versatility of the ADV3225ACPZ makes it ideal for a range of applications, including:

  • Video and audio routing
  • Communication systems
  • Data acquisition systems
  • Medical equipment
  • ATE (Automated Test Equipment)

Package and Quality

The ADV3225ACPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Analog Devices Inc. ensures high-reliability and performance standards, making the ADV3225ACPZ a reliable choice for both industrial and commercial use.

Conclusion

With its combination of performance, low power consumption, and high signal integrity, the ADV3225ACPZ from Analog Devices Inc. is an excellent solution for designers looking to optimize their multiplexing needs. Whether for audio/video signal routing or complex data systems, this device delivers the quality and flexibility expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess