EN
  • EN
  • DE

M-2010K7500FBTS

Part No M-2010K7500FBTS
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 2010 750Ohm 1% 1W ±100ppm/°C Molded T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118150-M-2010K7500FBTS
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M-2010K7500FBTS CAD Model

Description

The Vishay M-2010K7500FBTS is a precision thin film resistor designed for applications requiring high stability, low noise, and tight tolerances. This resistor is constructed using advanced thin film technology to achieve excellent performance characteristics. It is commonly used in precision measurement equipment, medical devices, audio equipment, and other applications where accuracy and reliability are critical.

Applications:

  • Precision Measurement Equipment
  • Medical Devices
  • Audio Equipment
  • Test and Measurement Instruments
  • Industrial Control Systems
  • High-Precision Amplifiers
  • Voltage Dividers

Features:

  • Thin Film Resistor: Provides high stability, low noise, and tight tolerances.
  • High Precision: Offers precise resistance values for accurate measurements.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • Low Noise: Ensures minimal noise contribution in sensitive circuits.
  • Surface Mount Package: Compact design allows for high-density board layouts.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • Excellent Long-Term Stability: Maintains resistance value over extended periods.

Benefits:

  • Accurate Measurements: Ensures precise and reliable measurements in critical applications.
  • Stable Performance: Maintains consistent performance over a wide range of operating conditions.
  • Reduced Noise: Minimizes noise interference in sensitive circuits.
  • Compact Design: Saves board space in densely populated circuits.
  • Environmentally Friendly: RoHS compliant construction reduces environmental impact.
  • Long-Term Reliability: Ensures long-lasting performance with minimal drift.

Additional Details:

The M-2010K7500FBTS resistor is designed for easy surface mounting, which simplifies assembly and allows for higher component densities on circuit boards. Its thin film construction provides excellent resistance to environmental factors, such as temperature and humidity. The resistor's low temperature coefficient ensures that its resistance value remains stable over a wide range of temperatures, which is crucial for precision applications. The low noise characteristics make it suitable for use in sensitive analog circuits where minimal noise is required. This resistor provides a reliable and accurate solution for applications where precision and stability are paramount.

You May Also Be Interested in

Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess