EN
  • EN
  • DE

LDP16-01-510G

Part No LDP16-01-510G
Manufacturer Vishay
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069250-LDP16-01-510G
Categories OEM Parts(J-L)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDP16-01-510G CAD Model

Description

The LDP16-01-510G is a thick film resistor network manufactured by Vishay. This resistor network consists of multiple resistors integrated into a single package, offering space savings and improved performance compared to using discrete resistors. These networks are designed for various applications including voltage dividers, current limiting, and pull-up/pull-down resistors.

Applications

  • Voltage Dividers
  • Current Limiting Resistors
  • Pull-Up/Pull-Down Resistors
  • Operational Amplifier Circuits
  • Digital Logic Circuits

Features

  • Multiple Resistors in a Single Package
  • Thick Film Technology
  • Excellent Resistor Ratio Stability
  • Low Temperature Coefficient of Resistance (TCR)
  • Compact Size

Benefits

  • Space savings on printed circuit boards
  • Improved performance due to matched resistor characteristics
  • Simplified assembly process
  • Reduced component count
  • Cost-effective solution for multiple resistor applications

Additional Details

The LDP16-01-510G resistor network offers excellent resistor ratio stability, ensuring consistent performance across different resistors within the network. The low temperature coefficient of resistance (TCR) minimizes changes in resistance value due to temperature variations. The thick film technology provides good long-term stability and reliability. Resistor networks are commonly used in applications where multiple resistors with similar values are required. They simplify the design and manufacturing process by reducing the number of components and connections. The resistance value of the individual resistors in the network can vary depending on the specific model. The power rating of the network is typically specified in the datasheet. The package type is typically a SIP (Single In-line Package) or a DIP (Dual In-line Package). Vishay is a leading manufacturer of passive electronic components, known for their quality and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess