EN
  • EN
  • DE

IRKE56/12A

Part No IRKE56/12A
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE MODULE 1.2KV 60A ADD-A-PAK / Diode Switching 1.2KV 60A 2-Pin ADD-A-PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 60A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10mA @ 1200V
Mounting Chassis Mount
Package ADD-A-PAK (2)
Manufacturer Package ADD-A-PAK
Win Source Part Number 777099-IRKE56/12A
Popularity Medium
Supply and Demand Status Limited
Family Name IRKE56/12A
Introduction Date August 28, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRKE56/12A CAD Model

Description

The IRKE56/12A is a single-phase, high-power rectifier diode module manufactured by Vishay. It's designed for applications requiring high current rectification and reliable performance. The module consists of a single diode in a robust package, suitable for chassis mounting and efficient heat dissipation. The '12A' indicates a voltage rating, typically 1200V, and the '56' relates to the current rating.

Applications:

  • Power Supplies: Used in high-current power supplies for industrial equipment.
  • Motor Drives: Rectifies AC voltage for DC motor drives.
  • Welding Equipment: Provides rectification in welding power supplies.
  • Battery Chargers: Used in high-power battery charging systems.
  • UPS (Uninterruptible Power Supplies): Rectifies AC input in UPS systems.

Features:

  • High Current Rating: Capable of handling high forward current.
  • High Voltage Rating: Withstands high reverse voltage.
  • Isolated Base: Electrically isolated base for easy mounting on heat sinks.
  • Robust Package: Designed for reliable operation in harsh environments.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient current surges.

Benefits:

  • Efficient Rectification: Provides efficient conversion of AC to DC voltage.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Easy Mounting: Isolated base simplifies mounting and heat sinking.
  • High Power Handling: Capable of handling high voltage and current levels.
  • Improved System Efficiency: Low forward voltage drop reduces power losses.

Additional Details:

The IRKE56/12A is typically mounted on a heat sink to dissipate heat generated during operation. Proper heat sinking is crucial to maintain the diode within its operating temperature range and ensure long-term reliability. The module has screw terminals for easy connection to external circuits. The isolation voltage between the terminals and the base is specified to provide electrical safety. Vishay's rectifier diodes are known for their quality and reliability in high-power applications. The device is designed to meet industry standards for safety and performance. When selecting a heat sink, it's important to consider the thermal resistance of the heat sink and the power dissipation of the diode module. The /12A suffix designates the voltage rating of 1200V.

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess