EN
  • EN
  • DE

ILBB0603ER300V

Part No ILBB0603ER300V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 30 OHM 0603 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Vishay Dale
Series ILBB-0603
Package Tape & Reel
Product Status Active
Filter Type -
Number of Lines 1
Impedance @ Frequency 30 Ohms @ 100 MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 90mOhm
Ratings -
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0603 (1608 Metric)
Mounting Type Surface Mount
Height (Max) 0.037" (0.95mm)
Size / Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369035-ILBB0603ER300V
Ultra Librarian 3D Model Ultra Librarian ILBB0603ER300V CAD Model

Description

The ILBB-0603 Ferrite Bead is a surface mount component manufactured by Vishay Dale.

  • Series: ILBB-0603
  • Application: Electronic Filters
  • Temperature Range: -55°C to 125°C
  • Height: 0.037" (0.95mm) (Max)
  • Size: 0.063" L x 0.032" W (1.60mm x 0.80mm)
  • Impedance: 30 Ohms @ 100 MHz
  • Current Rating: 500mA (Max)
  • DC Resistance: 90mOhm
  • Packaging: Tape and Reel
  • REACH Unaffected: Yes
  • Product Status: Active

You May Also Be Interested in

Panasonic
Ferrite Beads 115 OHM BEAD CORE
Lowest to $1.1642
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0061
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0321
Taiyo Yuden
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0077

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,745+ $0.0287 $50.0815
4,240+ $0.0236 $100.0640
6,580+ $0.0228 $150.0240
9,050+ $0.0221 $200.0050
11,685+ $0.0214 $250.0590
15,625+ $0.0192 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,080 pieces
MOQ: 1745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess