EN
  • EN
  • DE

IL4117-X007

Part No IL4117-X007
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description Optocoupler, Phototriac Output, Zero Crossing, High dV/dt, Very Low Input Current
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 700V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 1.3mA
Current - On State (It (RMS)) (Maximum) 300mA
Current - Hold (Ih) 200μA
Turn On Time 35μs
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Operating Temperature Range -55°C ~ 100°C
Mounting SMD
Package 6-SMD
Approvals BSI, CSA, cUR, FIMKO, UR
Win Source Part Number 1185429-IL4117-X007
Manufacturer Homepage www.vishay.com
Family Name IL4117-X007
Introduction Date October 06, 2003
ECCN EAR99
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IL4117-X007 CAD Model

Description

It is approved by BSI, CSA, cUR, FIMKO, UR and is a triac output type with a voltage - forward (Vf) (Typ) of 1.3V.

  • Voltage - Forward (Vf) (Typ): 1.3V
  • Voltage - Off State: 700V
  • Number of Channels: 1
  • Voltage - Isolation: 5300Vrms
  • Current - Hold (Ih): 200μA
  • Zero Crossing Circuit: yes
  • Turn On Time: 35μs
  • Manufacturer Homepage: www.vishay.com
  • Current - On State (It (RMS)) (Maximum): 300mA
  • Static dV/dt (Minimum): 10kV/μs
  • Current - LED Trigger (Ift) (Maximum): 1.3mA
  • Current - DC Forward (If) (Maximum): 60mA
  • Alternative Parts (cross-reference): MOC3081SR2M, MOC3082SM, and MOC3083SR2M_NL
  • Introduction Date: October 06, 2003
  • ECCN: EAR99
  • Estimated EOL Date: 2024
  • Supply and Demand Status: balance

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess