EN
  • EN
  • DE

IHLW4040VFERR56M11

Part No IHLW4040VFERR56M11
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825737-IHLW4040VFERR56M11
Ultra Librarian 3D Model Ultra Librarian IHLW4040VFERR56M11 CAD Model

Description

The IHLW4040VFERR56M11 is a low DCR (DC Resistance) inductor manufactured by Vishay. It is designed for use in high-current power supplies and energy storage applications. The inductor features a shielded construction and a ferrite core, offering high efficiency and low electromagnetic interference (EMI).

Applications:

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Energy storage in battery-powered devices
  • Filtering applications
  • High current applications

Features:

  • Low DCR: Minimizes power losses, improving efficiency.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • Shielded Construction: Reduces EMI, preventing interference with surrounding circuitry.
  • Ferrite Core: Provides high inductance and efficient energy storage.
  • Operating Temperature Range: Specified for industrial temperature ranges.

Benefits:

  • Increased Efficiency: Low DCR reduces power losses, improving overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Compact Size: Allows for integration into space-constrained applications.
  • Reliable Performance: Designed for stable and dependable operation in demanding environments.
  • High Current Handling: Suitable for high-current power supply designs.

Additional Details:

The IHLW4040VFERR56M11 inductor has a specific inductance value (5.6µH in this case, as indicated by the '56M' in the part number, where 'M' denotes microhenries and the preceding numbers represent the value) and is designed for surface mounting. Key specifications include inductance tolerance, saturation current rating, and DC resistance. The 4040 in the part number relates to the package dimensions (4.0mm x 4.0mm). Designers should consult the official Vishay datasheet for detailed electrical, mechanical, and thermal characteristics to ensure proper component selection and integration. The datasheet includes crucial information for optimizing performance in the target application. This inductor is commonly used in applications requiring efficient power conversion and minimal EMI.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess