EN
  • EN
  • DE

IHLP4040DZER1R0M5A

Part No IHLP4040DZER1R0M5A
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 1UH 23.5A 3.07MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 15 Weeks
Features Shielded Molded Inductor 3.07mOhm Max Nonstandard
Manufacturer Vishay
Series IHLP-4040DZ-5A
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Case / Package 4040
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 541-IHLP4040DZER1R0M5ATR, IHLP4040DZER1R0M5A-ND, 541-IHLP4040DZER1R0M5ACT, 541-IHLP4040DZER1R0M5ADKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921083-IHLP4040DZER1R0M5A
Ultra Librarian 3D Model Ultra Librarian IHLP4040DZER1R0M5A CAD Model

Description

The IHLP4040DZER1R0M5A is a shielded molded inductor from Vishay.

  • Series: IHLP-4040DZ-5A
  • Temperature Range: -55°C to 125°C
  • Supply and Demand: Balanced
  • Package: Nonstandard
  • Mounting: Easy to mount
  • Production Lead Time: 15 weeks

You May Also Be Interested in

XFMRS Inc.
INDUCTOR
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Toko America Inc.
Lowest to $14.7725
Sanken
Need more? Email Us
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Others
Lowest to $8.8288

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0761 $51.9025
59+ $1.7035 $100.5065
91+ $1.6503 $150.1773
126+ $1.5970 $201.2220
162+ $1.5438 $250.0956
217+ $1.3841 $300.3497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess