EN
  • EN
  • DE

HR0030VT15238AX1

Part No HR0030VT15238AX1
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 1500PF 3.5KV Z5U NONSTND / Cap Ceramic Single 0.0015uF 3500V Z5U 20% (30 X 7.6mm) Screw Mount 100°C
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Beyschlag
Series HR30
Packaging Bulk
Capacitance 1500pF
Tolerance ±20%
Voltage Rating DC 3500V (3.5kV)
Temperature Coefficient Z5U
Operating Temperature Range -55°C ~ 100°C
Features High Voltage
Applications General
Mounting Screw Mount
Package BUTTON
Dimension 1.181" Dia (30.00mm)
Height - Seated (Maximum) 0.339" (8.60mm)
Win Source Part Number 796024-HR0030VT15238AX1
Popularity Medium
Supply and Demand Status Limited
Family Name HR30
Introduction Date December 13, 2011
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HR0030VT15238AX1 CAD Model

Description

The Vishay Beyschlag HR30 is a high voltage capacitor that has a capacitance of 1500pF with a tolerance of ±20%.

  • Capacitance: 1500pF
  • Tolerance: ±20%
  • Mounting Type: Screw Mount
  • Package Type: Button
  • Operating Temperature Range: -55°C to 100°C
  • Voltage Rating DC: 3500V (3.5kV)
  • Diameter: 1.181" (30.00mm)
  • Height: 0.339" (8.60mm)
  • Temperature Coefficient: Z5U
  • Applications: General Purpose
  • Series: HR30
  • Manufacturer: Vishay Beyschlag
  • ECCN: EAR99
  • Estimated EOL Date: 2028
  • Supply and Demand Status: Limited

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess