EN
  • EN
  • DE

GS1084CM2.5

Part No GS1084CM2.5
Manufacturer Vishay
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1121658-GS1084CM2.5
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1084CM2.5 CAD Model

Description

The GS1084CM2.5 is a low dropout (LDO) positive voltage regulator manufactured by Vishay. It's designed to provide a stable output voltage even when the input voltage is close to the desired output. This particular model provides a fixed 2.5V output. It is part of a series of LDO regulators that are designed for various applications requiring stable and efficient power.

Applications

  • Post Regulation for Switching Power Supplies: Used to clean up the output of switching power supplies by providing a stable and low-noise voltage source.
  • Battery Chargers: Can be employed in battery charging circuits to provide a constant voltage source, ensuring proper charging profiles.
  • Motherboard Applications: Used in computer motherboards to supply power to sensitive components like memory and chipsets.
  • Microprocessor Power Supplies: Ideal for providing a stable voltage source for microprocessors and microcontrollers.
  • Voltage Regulation in Instruments: Used in measurement and instrumentation equipment for stable and reliable operation.

Features

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, improving efficiency, especially in battery-powered devices.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output voltage, simplifying design and eliminating the need for external adjustment components.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.
  • High Accuracy: Offers a high degree of output voltage accuracy.

Benefits

  • Improved System Efficiency: The low dropout voltage characteristic allows for efficient operation, reducing power loss and extending battery life in portable applications.
  • Stable and Reliable Power: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Simplified Design: The fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown protection features protect the regulator and connected devices from damage.
  • Reduced Noise: Helps to reduce noise and ripple on the output voltage, ensuring clean power for sensitive electronic components.

Additional Details

The GS1084CM2.5 is typically available in surface-mount packages. Datasheets provide detailed specifications such as maximum input voltage, output current capability, dropout voltage characteristics, and thermal resistance. The regulator requires external capacitors for stability; refer to the datasheet for recommended capacitor values and types.

You May Also Be Interested in

Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Sony
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Hanrun
Lowest to $0.9938
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess