EN
  • EN
  • DE

BQ27741YZFR

Part No BQ27741YZFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DSBGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 730096-BQ27741YZFR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27741YZFR CAD Model

Description

The BQ27741YZFR is a cutting-edge battery fuel gauge integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This sophisticated IC is designed to provide highly accurate fuel gauging for single-cell lithium-ion batteries, making it an essential component for portable electronics where efficient power management is critical.

Key Features

  • Impedance Track™ Technology: TI's patented Impedance Track™ algorithm offers precise battery monitoring, which allows for real-time tracking of the battery's state-of-charge (SOC) and state-of-health (SOH), ensuring optimal battery performance and longevity.
  • Single-Cell Operation: The BQ27741YZFR is specifically tailored for single-cell lithium-ion or lithium-polymer batteries, commonly used in a wide range of portable devices such as smartphones, tablets, and digital cameras.
  • Low Power Consumption: With an advanced design focused on energy efficiency, this IC consumes minimal power, thereby preserving battery life and ensuring continuous operation of the host device.
  • Integrated Protection: The BQ27741YZFR incorporates a range of protection features that safeguard the battery from conditions such as overcharge, over-discharge, short-circuit, and overcurrent, enhancing the safety of the overall system.
  • Easy Integration: Designed with simplicity in mind, this IC allows for straightforward integration into existing system designs, reducing development time and accelerating time-to-market for new products.

Applications

The BQ27741YZFR is versatile and can be used in a multitude of applications where accurate battery management is essential. It is particularly well-suited for portable consumer electronics, but can also be found in power tools, handheld medical devices, and other battery-powered equipment that require reliable fuel gauging.

Technical Specifications

Some of the technical specifications of the BQ27741YZFR include:

  • Voltage range: 2.5V to 4.5V
  • Operating temperature range: -40°C to 85°C
  • Communication interface: I2C
  • Package: 9-pin small outline integrated circuit (SON)

TI's commitment to innovation is reflected in the BQ27741YZFR, offering a reliable and efficient solution for battery fuel gauging that enhances the user experience of portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5990 $53.1930
17+ $6.2350 $105.9950
25+ $6.0402 $151.0050
35+ $5.8454 $204.5890
45+ $5.6505 $254.2725
60+ $5.0660 $303.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess