The GF1G-7002HE3/67A is a rectifier from Vishay. It belongs to the GF1G series of surface-mount rectifiers, designed for high-efficiency and fast switching speeds in a compact package. This rectifier is commonly used in various power supply and general rectification applications.
Applications
- Switching Mode Power Supplies (SMPS)
- Adapters
- DC-DC converters
- Freewheeling diodes for inductive loads
- Reverse polarity protection
- General rectification purposes
Features
- Glass passivated chip junction
- High surge current capability
- Low forward voltage drop
- High-temperature soldering guaranteed
- RoHS compliant
- Surface mount package
Benefits
- High Efficiency: Low forward voltage drop minimizes power loss, resulting in higher efficiency in power supply designs.
- Fast Switching: Allows for operation in high-frequency circuits, improving overall performance.
- Compact Size: Surface mount package saves board space, making it suitable for densely populated circuit boards.
- Robust Design: Glass passivated junction ensures reliability and stability under varying operating conditions.
- High Surge Current Capability: Provides protection against transient voltage spikes and surges.
Technical Specifications
The GF1G-7002HE3/67A has a maximum repetitive peak reverse voltage of 400V and a maximum average forward rectified current of 1.0A. It features a forward voltage drop of approximately 1.1V at 1.0A and a maximum reverse recovery time of 500 ns. The operating junction temperature range is -55°C to +150°C. The component comes in a molded plastic package with terminals that are readily solderable.
The construction utilizes a glass passivated chip, which enhances the device's reliability and stability. It's designed to meet RoHS compliance standards. The surface-mount package aids in automated assembly, reducing manufacturing costs and improving consistency.
In summary, the GF1G-7002HE3/67A from Vishay is a reliable and efficient rectifier suitable for a wide range of applications requiring fast switching and compact size. Its robust design and compliance with industry standards make it a popular choice for modern electronic devices.