EN
  • EN
  • DE

GD74LS139

Part No GD74LS139
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986683-GD74LS139
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS139 CAD Model

Description

The GD74LS139 is a dual 2-to-4 line decoder/demultiplexer manufactured by Vishay. It's part of the 74LS family of logic devices, characterized by its low-power Schottky TTL technology. The device contains two independent 2-to-4 line decoders, each with its own enable input. When enabled, the decoder selects one of four outputs based on the two input select lines. It is used in applications like memory decoding, data routing, and control logic.

Applications:

  • Memory Address Decoding: Used to select specific memory banks based on address lines.
  • Data Routing: Routes data from one input to one of several outputs.
  • Control Logic: Used in control circuits to select one of several functions.
  • Peripheral Selection: Selects one of several peripheral devices based on input signals.
  • Address Decoding in Microprocessor Systems: Decodes addresses to select specific memory locations or I/O ports.

Features:

  • Dual 2-to-4 Line Decoder: Contains two independent decoders in a single package.
  • Low Power Schottky TTL: Provides low power consumption and high speed.
  • Active-Low Outputs: Outputs are active low, meaning the selected output is low while all others are high.
  • Enable Input: Each decoder has an enable input that must be low for the decoder to function.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.75V to 5.25V.
  • High Fan-Out: Can drive multiple loads.

Benefits:

  • Simplified Decoding Logic: Integrates two decoders into a single package, simplifying circuit design.
  • Reduced Component Count: Reduces the number of components required for decoding logic.
  • Low Power Consumption: Consumes less power compared to standard TTL devices.
  • Increased System Performance: Provides fast decoding speeds for improved system performance.
  • Versatile Application: Suitable for a wide range of decoding and demultiplexing applications.

Additional Details:

The GD74LS139 has a typical propagation delay of around 15 ns. It is available in a 16-pin DIP or SOIC package. The outputs are active low, so the selected output will be low while all others are high. The enable input is also active low, meaning the decoder functions only when the enable input is low. When the enable input is high, all outputs are high.

Important Note: Always refer to the official Vishay datasheet for the GD74LS139 part number for precise specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4206 $58.0944
59+ $1.9861 $117.1799
91+ $1.9242 $175.1022
125+ $1.8620 $232.7500
161+ $1.8000 $289.8000
215+ $1.6138 $346.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess