EN
  • EN
  • DE

GBU4KL-7014E3

Part No GBU4KL-7014E3
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823948-GBU4KL-7014E3
Ultra Librarian 3D Model Ultra Librarian GBU4KL-7014E3 CAD Model

Description

The GBU4KL-7014E3 is a single-phase bridge rectifier manufactured by Vishay. It is designed to convert alternating current (AC) to direct current (DC), making it a crucial component in various power supply and electronic applications. This rectifier is part of the GBU series and is known for its reliable performance and robust construction.

Applications:

  • Power Supplies: Used in power supplies for various electronic devices, including consumer electronics, industrial equipment, and telecom systems.
  • Adapters: Employed in AC-to-DC adapters for charging electronic devices such as laptops, smartphones, and tablets.
  • LED Lighting: Utilized in LED lighting systems to convert AC power to the DC voltage required by the LEDs.
  • Battery Chargers: Found in battery chargers for various battery types, including lead-acid, lithium-ion, and NiMH batteries.
  • Industrial Equipment: Incorporated into industrial equipment such as motor drives, control systems, and welding machines.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing reliable performance under transient conditions.
  • High Isolation Voltage: Offers high isolation voltage between the AC input and DC output, ensuring safety and preventing electrical shock.
  • Low Forward Voltage Drop: Features a low forward voltage drop, minimizing power dissipation and improving efficiency.
  • Compact Size: Available in a compact package, making it suitable for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits:

  • Reliable AC-to-DC Conversion: Provides reliable and stable AC-to-DC conversion, ensuring consistent performance of the connected device.
  • Protection Against Voltage Spikes: Offers protection against voltage spikes and surges, preventing damage to sensitive electronic components.
  • Improved Efficiency: Minimizes power dissipation due to its low forward voltage drop, resulting in improved energy efficiency.
  • Easy Integration: Simple to integrate into various electronic circuits and systems.
  • Long Lifespan: Designed for long-term reliability and durability, ensuring extended operational life.

Additional Details:

The GBU4KL-7014E3 has a repetitive peak reverse voltage (Vrrm) of 800V and a maximum RMS voltage of 560V. It can handle a maximum average forward rectified current (If(AV)) of 4.0A. The peak forward surge current (Ifsm) is typically 200A. The operating temperature range is typically between -55°C to +150°C. The package is a GBU, which is a standard through-hole package. It is designed for wave soldering and can be mounted on PCBs easily.

This rectifier is designed for general-purpose applications and offers a cost-effective solution for converting AC to DC. Its robust construction and high reliability make it a popular choice in a wide range of electronic devices and systems. The Vishay GBU4KL-7014E3 provides a stable DC output, which is critical for the reliable operation of electronic circuits, thus improving the overall performance and lifespan of the devices it powers.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess